Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Sharp Microelectronics
Series OPIC™
Package Tube
Product Status Obsolete
Technology Optical Coupling
Number of Channels 1
Voltage - Isolation 4000Vrms
Common Mode Transient Immunity (Min) 1.5kV/µs
Propagation Delay tpLH / tpHL (Max) 2µs, 2µs
Rise / Fall Time (Typ) 200ns, 200ns
Current - Peak Output 400mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 25 mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -25°C ~ 80°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.256", 6.50mm Width)
Supplier Device Package 14-SMT
Approval Agency UR
Standard Package 50 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 653131-PC928
Ultra Librarian 3D Model Ultra Librarian PC928 CAD Model

Description

The PC928 is an obsolete gate driver isolator from Sharp Microelectronics. It is part of the OPIC™ series in the isolators category.

  • Status: Obsolete
  • Package: Tube
  • Standard Package Size: 50 pieces
  • Maximum Forward Current (If): 25 mA
  • Typical Forward Voltage (Vf): 1.2V
  • Rise/Fall Time: 200ns
  • Number of Channels: 1
  • Isolation Voltage: 4000Vrms
  • Common Mode Transient Immunity: 1.5kV/μs
  • Propagation Delay: 2μs
  • Peak Output Current: 400mA
  • MSL: 1 (unlimited)
  • Operating Temperature Range: -25°C to 80°C

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV GATE DRVR 8DIP GW
Need more? Email Us
ECAD model for HCPL-3120-360E
Silicon Labs
DGTL ISO 5KV 2CH GATE DVR 16SOIC / 0.5 AND 4.0 AMP ISODRIVERS
Lowest to $4.1496
ECAD model for SI8232BD-B-ISR
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $19.5582
ECAD model for ADUM4146ARWZ-RL
Toshiba Semiconductor and Storage
OPTOISO 3.75KV GATE DRVR 8DIP / optocoupler with IGBT Gate Drivers
Need more? Email Us
ECAD model for TLP352F(D4,F)
Skyworks Solutions Inc.
DGTL ISO 2.5KV GATE DRIVER 14LGA / 4A Gate Driver Capacitive Coupling 2500Vrms 2 Channel 14-LGA (5x5)
Need more? Email Us
ECAD model for SI8235BB-C-IMR
CEL
OPTOISO 5KV GATE DRIVER 8DIP GW / Optocoupler Drive Totem-Pole 1-CH 30V 1500V 8-Pin PDIP SMD T/R
Need more? Email Us
ECAD model for PS9505L3-E3-AX
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
ECAD model for SI82397AD-IS
Toshiba Semiconductor and Storage
OPTOISO 5KV GATE DRIVER 16SO / Optocoupler Drive 30V 16-Pin SO T/R
Lowest to $4.0839
ECAD model for TLP5214(TP,E
ON Semiconductor
High Noise Immunity, 1.0A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8DIP
Need more? Email Us
ECAD model for FOD3150T

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention