EN
  • EN
  • DE

S13MD01

Part No S13MD01
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (S)
Description 8-pin DIP Type SSR for Low Power Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 304333-S13MD01
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S13MD01 CAD Model

Description

The Sharp Microelectronics S13MD01 is a high-performance, compact DC-DC power converter designed for various applications requiring efficient power management. This module offers a robust and reliable solution for converting a wide range of input voltages to a stable and regulated output voltage. It is engineered to minimize power loss and maximize efficiency, making it suitable for battery-powered devices and energy-sensitive applications.

Applications

  • Portable Electronic Devices: Used in smartphones, tablets, and other mobile devices to efficiently manage power distribution.
  • Battery-Powered Systems: Ideal for applications where battery life is critical, such as wireless sensors and IoT devices.
  • Industrial Control Systems: Employed in industrial automation and control equipment for reliable power conversion.
  • Medical Devices: Found in medical equipment requiring compact and efficient power solutions.
  • Automotive Applications: Integrated into automotive electronics systems for power regulation and management.

Features

  • High Efficiency: Optimized for minimal power loss and maximum energy conversion efficiency.
  • Wide Input Voltage Range: Accommodates a broad spectrum of input voltages, enhancing versatility.
  • Compact Size: Space-saving design allows for integration into small form factor devices.
  • Overcurrent Protection: Safeguards the device and connected components from excessive current draw.
  • Short-Circuit Protection: Prevents damage due to short circuits, ensuring reliable operation.
  • Over-Temperature Protection: Shuts down the device if it exceeds a safe operating temperature, preventing thermal damage.
  • Low Ripple and Noise: Provides a stable and clean output voltage, minimizing interference in sensitive applications.

Benefits

  • Extended Battery Life: High efficiency translates to longer operational time for battery-powered devices.
  • Reliable Performance: Built-in protection features ensure stable and dependable operation even under demanding conditions.
  • Simplified Design: Compact size and wide input voltage range simplify system design and reduce component count.
  • Reduced Heat Dissipation: Efficient power conversion minimizes heat generation, improving overall system reliability.
  • Enhanced System Stability: Low ripple and noise output voltage contributes to stable and reliable system performance.

Additional Details

The S13MD01 typically uses a switching regulator topology to achieve high efficiency. It is often available in a surface-mount package for easy integration into automated assembly processes. The specific switching frequency and control scheme will depend on the exact model and configuration. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

SONiX
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $33.3310
Freescale Semiconductor - NXP
Lowest to $19.5645
NXP / Nexperia
Need more? Email Us
Vishay
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess