EN
  • EN
  • DE

SSR-5B

Part No SSR-5B
Manufacturer Sharp Microelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 341718-SSR-5B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSR-5B CAD Model

Description

The SSR-5B, manufactured by Sharp Microelectronics, is a solid-state relay (SSR) primarily used for switching AC loads. This component is designed to provide reliable and efficient switching in various applications, offering a long lifespan and resistance to mechanical wear compared to traditional electromechanical relays.

Applications

  • Appliance Control: Used in household appliances such as washing machines, refrigerators, and ovens for controlling heating elements, motors, and other electrical components.
  • Industrial Equipment: Employed in industrial machinery for switching motors, solenoids, and other loads in automation systems.
  • Lighting Control: Integrated into lighting systems for controlling incandescent, fluorescent, and LED lighting fixtures.
  • Temperature Control: Utilized in temperature controllers for heating and cooling systems, providing precise and reliable switching.
  • Security Systems: Incorporated into security systems for switching alarms, lights, and other devices in response to security events.

Features

  • Solid-State Design: Offers increased reliability and longevity compared to electromechanical relays.
  • Zero-Crossing Switching: Reduces electrical noise and minimizes inrush current during switching.
  • High Isolation Voltage: Provides electrical isolation between the control and load circuits.
  • Compact Package: Allows for easy integration into space-constrained applications.
  • Low Input Current: Requires minimal current from the control circuit to operate.

Benefits

  • Long Lifespan: Solid-state construction eliminates mechanical wear, extending the operational life of the relay.
  • Reduced Noise: Zero-crossing switching minimizes electrical noise and interference.
  • Enhanced Safety: High isolation voltage ensures safe operation in demanding environments.
  • Increased Efficiency: Low input current reduces power consumption and improves energy efficiency.
  • Simplified Integration: Compact package and easy-to-use design simplify the integration process.

Important specifications for the SSR-5B include its load voltage rating, load current rating, and input control voltage range. Ensure that these specifications are compatible with the intended application to prevent damage or malfunction. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Lowest to $8.4488
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Freescale Semiconductor - NXP
M68HC08 Microcontrollers
Lowest to $6.5223
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5645
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,491 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess