Products specifications Report Issue?

Manufacturer Sharp Microelectronics
Win Source Part Number 412063-Z80A-CTC-D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z80A-CTC-D CAD Model

Description

The Z80A-CTC-D, manufactured by Sharp Microelectronics, is a programmable counter/timer circuit designed for use with Z80 microprocessor systems. It provides versatile timing and counting functions, making it suitable for a wide range of applications requiring precise timing control.

Applications

  • Serial Communication: Used for generating baud rates for UARTs and other serial communication interfaces.
  • Real-Time Clocks: Implemented as a clock to keep time accurately.
  • Frequency Measurement: Used for measuring the frequency of external signals.
  • Event Counting: Counting external events or pulses.
  • Interrupt Generation: Generating interrupts at precise intervals or after a specific number of events.

Features

  • Four Independent Channels: Provides four independent counter/timer channels, each with its own programmable mode.
  • Programmable Modes: Each channel can be programmed to operate in various modes, including timer, counter, and event counter modes.
  • Prescaler: Each channel has a prescaler that can be used to divide the input clock frequency, allowing for a wider range of timing intervals.
  • Interrupt Capability: Each channel can generate an interrupt upon reaching a terminal count, allowing the CPU to respond to specific timing events.
  • Daisy-Chain Compatibility: Supports daisy-chaining multiple CTC devices to expand the number of available channels.
  • TTL Compatible Inputs and Outputs: Compatible with standard TTL logic levels.

Benefits

  • Precise Timing Control: Enables precise timing and counting functions in Z80 microprocessor systems.
  • Versatile Functionality: Supports a wide range of timing and counting applications with its programmable modes and prescaler.
  • Reduced CPU Overhead: Offloads timing and counting tasks from the CPU, freeing it up for other tasks.
  • Simplified System Design: Simplifies system design by providing a dedicated timing and counting solution.
  • Enhanced System Performance: Improves system performance by providing precise and reliable timing control.

Additional Details

The Z80A-CTC-D operates with a clock frequency of up to 4 MHz. Each channel has a 16-bit counter. The device is typically packaged in a 28-pin DIP (Dual In-line Package). It requires a single 5V power supply for operation. The "-D" suffix might denote a specific package or temperature range variant.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA748TC
Vishay
Need more? Email Us
ECAD model for U5545NL
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS(FAST RECOVERY)
Need more? Email Us
ECAD model for U05JH44
Atmel
Need more? Email Us
ECAD model for U2321B-AFPGB
NEC
Need more? Email Us
ECAD model for UA435-FA00
Micron Technology Inc.
Need more? Email Us
ECAD model for U1032AABG-14-F
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for U10LC48(TE24L)
Rohm Semiconductor
Need more? Email Us
ECAD model for U76310GU
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for UA3303S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention