Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1269446-TLE4268
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE4268 CAD Model

Description

The TLE4268 is a monolithic integrated low-dropout voltage regulator manufactured by Infineon Technologies (formerly Siemens). It is specifically designed for automotive applications where a stable and regulated voltage supply is crucial for the reliable operation of electronic control units (ECUs) and other automotive components. It offers various protection features and is optimized for harsh automotive environments.

Applications

  • Automotive ECUs (Electronic Control Units): Powering microcontrollers, sensors, and other components within engine management systems, transmission control units, and body control modules.
  • Automotive Body Electronics: Supplying a stable voltage for lighting control, window lift systems, and central locking systems.
  • Automotive Infotainment Systems: Regulating power for audio amplifiers, navigation systems, and display units.
  • Industrial Control Systems: Providing a regulated voltage source for sensors, actuators, and microcontrollers in industrial automation equipment.
  • General Purpose Power Supplies: Can be used in other applications requiring a stable and protected voltage supply.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a low input voltage, maximizing battery life in automotive applications.
  • Overvoltage Protection: Protects the regulator and connected devices from damage due to voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect battery connections.
  • Short Circuit Protection: Protects the regulator and connected devices from damage due to short circuits.
  • Overtemperature Protection: Prevents overheating and potential damage to the regulator.
  • Wide Input Voltage Range: Operates with a wide range of input voltages, accommodating various automotive battery conditions.
  • Low Quiescent Current: Minimizes current consumption when not actively supplying power.

Benefits

  • Enhanced System Reliability: Protection features ensure reliable operation in harsh automotive environments.
  • Extended Battery Life: Low dropout voltage and low quiescent current contribute to extended battery life.
  • Simplified System Design: Integrated protection features reduce the need for external components.
  • Robust Performance: Designed to withstand the demanding conditions of automotive applications.

Additional Details

The TLE4268 is available in various package options. It typically has a fixed output voltage (e.g., 5V) or an adjustable output voltage. The device often includes a reset function for the connected microcontroller. The TLE4268 is designed to meet the stringent requirements of automotive quality standards. Detailed specifications, including input voltage range, output current capability, dropout voltage, and operating temperature range, can be found in the product datasheet. The device also features a diagnostic output pin for fault detection and reporting.

You May Also Be Interested in

Power Integrations
Three-terminal Off-line PWM Switch | IC OFFLINE SWIT PWM OCP HV 8SMD
Lowest to $1.3970
ECAD model for TOP221G
Nuvoton Technology Corporation of America
8-BIT MICROCONTROLLER | IC MCU 8BIT 8KB FLASH 44QFP
Need more? Email Us
ECAD model for W78L812A24FL
Texas Instruments
DUAL DIFFERENTIAL LINE RECEIVERS
Need more? Email Us
ECAD model for SNJ55182J
Texas Instruments
DUAL-SLOT CARDBUS POWER-INTERFACE SWITCHES FOR SERIAL PCMCIA CONTROLLERS
Need more? Email Us
ECAD model for TPS2224PWP
Texas Instruments
BICMOS PFC/PWM COMBINATION CONTROLLER
Need more? Email Us
ECAD model for UCC38502DWTR
Microchip Technology
CHARGE PUMP DC-TO-DC CONVERTER | IC REG CHARGE PUMP INV 40MA 8DIP
Lowest to $7.5564
ECAD model for TC7662ACPA
STMicroelectronics
MICROPOWER DUAL CMOS VOLTAGE COMPARATORS
Need more? Email Us
ECAD model for TS393C
Texas Instruments
Floating-Point Digital Signal Processors | IC FLOATING POINT DSP 144-HTQFP
Lowest to $48.7645
ECAD model for TMS320C6722BRFP250
Texas Instruments
FAMILY OF 1.8V HIGH SPEED RAIL TO RAIL INPUT OUTPUT OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2780IDR

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.1665
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1783 $66.7443
50+ $2.6079 $130.3950
77+ $2.5264 $194.5328
106+ $2.4450 $259.1700
137+ $2.3634 $323.7858
184+ $2.1189 $389.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention