EN
  • EN
  • DE

MIC5158YM

Part No MIC5158YM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL FIX/ADJ 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed or Adjustable
Number of Outputs 1
Operating Supply Current 4.5mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 023320-MIC5158YM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5158YM CAD Model

Description

Introducing the MIC5158YM from Microchip Technology

The MIC5158YM is a high-performance voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is part of Microchip's extensive line of power management products and is tailored to meet the needs of a wide range of applications, from consumer electronics to industrial systems.

At the heart of the MIC5158YM is its ability to provide a precise, stable voltage to ensure the proper functioning of sensitive electronic circuits. The device is a member of Microchip's Super βeta PNP® series, which is renowned for its low dropout voltage characteristics and excellent transient response. This makes the MIC5158YM an ideal choice for applications where voltage regulation is critical for performance and reliability.

Key Features of the MIC5158YM:

  • Low Dropout Voltage: The MIC5158YM offers a low dropout voltage, which ensures efficient operation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered devices where maximizing battery life is essential.
  • High Output Accuracy: With its precise voltage regulation, the MIC5158YM maintains a high level of output accuracy, which is crucial for powering sensitive electronic components.
  • Adjustable Output: The output voltage of the MIC5158YM is adjustable, providing design flexibility and compatibility with a variety of circuits and applications.
  • Thermal and Overcurrent Protection: The device includes built-in thermal and overcurrent protection features, safeguarding the regulator and connected components from potential damage due to overheating or excessive current.
  • Stable with Low-ESR Capacitors: The MIC5158YM remains stable with low equivalent series resistance (ESR) capacitors, which can help reduce the overall size and cost of the power supply design.

Whether you are designing power supplies for portable devices, computer peripherals, or telecommunications equipment, the MIC5158YM offers a reliable and efficient solution for your voltage regulation needs. Its combination of performance, flexibility, and protection features make it a versatile component in any power management system.

For more information, technical specifications, and application support, visit Microchip Technology's official website or contact their customer service team for personalized assistance with your project requirements.

You May Also Be Interested in

Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.2044
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3584 $50.8672
20+ $5.2172 $104.3440
30+ $5.0541 $151.6230
41+ $4.8911 $200.5351
53+ $4.7281 $250.5893
71+ $4.2389 $300.9619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess