EN
  • EN
  • DE

MAX15007BATT+

Part No MAX15007BATT+
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG LINEAR 5V 50MA 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202601-MAX15007BATT+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Package Tube
Product Status Active
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 5V
Ultra Librarian 3D Model Ultra Librarian MAX15007BATT+ CAD Model

Description

MAX15007BATT+ Voltage Regulator MAX15007BATT+ Voltage Regulator Image

The MAX15007BATT+ from Analog Devices Inc. is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 50mA. This component is particularly suitable for automotive and industrial applications where high voltage tolerance and low quiescent current are essential for the operation.

This regulator offers an impressive input voltage range from 4V to 40V, making it versatile for various circuits that require a stable and reliable power supply. The MAX15007BATT+ is engineered to maintain stability with low-ESR ceramic capacitors, which is advantageous for space-constrained applications.

One of the key features of the MAX15007BATT+ is its robust protection capabilities. The device includes overcurrent protection, thermal shutdown, and reverse battery protection, which safeguards the regulator and the application from various fault conditions. Additionally, the regulator has a low quiescent current of 35µA, making it an excellent choice for battery-operated devices where power efficiency is critical.

The MAX15007BATT+ operates over a wide temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions. It is available in a small, 8-pin TDFN (3mm x 3mm) package, which is ideal for compact designs where space is at a premium.

With its fixed output voltage options and the ability to provide a stable output with a low dropout voltage, the MAX15007BATT+ is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

Whether you're designing automotive electronics, industrial control systems, or portable devices, the MAX15007BATT+ offers the performance and features needed to meet stringent power requirements.

Contact us for pricing

You May Also Be Interested in

Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Semtech Corporation
Lowest to $0.8732

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess