EN
  • EN
  • DE

LT1123CZ#TRPBF

Part No LT1123CZ#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT TO92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Regulator Controller IC Positive Fixed 1 Output TO-92-3
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 125°C
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Case / Package TO-92-3
Family Name LT1123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924025-LT1123CZ#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1123CZ#TRPBF CAD Model

Description

Product Overview: LT1123CZ#TRPBF

The LT1123CZ#TRPBF from Analog Devices Inc. is a high-performance, low-dropout (LDO) linear regulator designed to deliver continuous output currents up to 500mA with a minimal voltage drop. This robust voltage regulator is an excellent choice for applications that require a stable and reliable power supply with low noise and high accuracy.

Key Features

  • Output Current: The device is capable of providing an output current of up to 500mA, making it suitable for powering a wide range of ICs and devices.
  • Low Dropout Voltage: With its low dropout voltage design, the LT1123CZ#TRPBF ensures efficient operation even when the input voltage is close to the output voltage, which is critical for battery-powered applications.
  • Adjustable Output: The output voltage can be set from 1.22V to 20V with the use of external resistors, offering flexibility for various design requirements.
  • Stable with Low ESR Capacitors: The regulator is stable with output capacitors having a low equivalent series resistance (ESR), which is essential for maintaining steady output in the presence of load fluctuations.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against conditions that could lead to damage or failure, ensuring long-term reliability.

Applications

The versatile nature of the LT1123CZ#TRPBF allows it to be used in a multitude of applications, including but not limited to:

  • Portable electronics
  • Microprocessor power supplies
  • Power management for peripherals and add-on cards
  • Battery-powered devices
  • Linear power supplies

Quality and Reliability

Analog Devices Inc. is renowned for their commitment to quality, and the LT1123CZ#TRPBF is no exception. This component is manufactured with the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device comes in a TO-220 package, which is known for its robustness and excellent thermal performance.

Whether you are designing a new power supply circuit or looking to upgrade an existing one, the LT1123CZ#TRPBF offers the performance and reliability that engineers and designers have come to expect from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8430 $51.1740
43+ $2.3327 $100.3061
67+ $2.2598 $151.4066
92+ $2.1869 $201.1948
119+ $2.1140 $251.5660
159+ $1.8953 $301.3527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess