EN
  • EN
  • DE

UC2836D

Part No UC2836D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 3.75mA
Voltage - Input 5.2 V to 35 V
Temperature Range - Operating -25°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 1115360-UC2836D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC2836D CAD Model

Description

The UC2836D is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in power management applications. This advanced IC is designed to cater to a broad range of industries, including consumer electronics, automotive, and industrial systems, ensuring efficient power regulation and distribution.

Key Features

  • High Efficiency: The UC2836D is engineered to provide optimal power conversion efficiency, which is crucial for minimizing energy loss and heat generation in electronic systems.
  • Versatility: With its flexible design, this IC can be utilized in various configurations, including boost, buck, and flyback converters, making it suitable for a wide array of power supply designs.
  • Thermal Protection: The device includes built-in thermal shutdown features to protect the system from overheating, enhancing the longevity and safety of the application.
  • Stable Operation: It ensures stable operation under varying load conditions, thanks to its excellent line and load regulation capabilities.
  • Low Standby Power: The UC2836D is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the system.

Applications

The UC2836D is suitable for a diverse set of applications, which include:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power management for embedded systems
  • Automotive electronics

Technical Specifications

The UC2836D boasts an impressive set of technical specifications that make it a top choice for designers looking for a robust power management solution:

  • Adjustable output voltage
  • High-frequency operation
  • Low external component count
  • Precision voltage reference
  • Overcurrent protection

With its combination of efficiency, versatility, and protection features, the UC2836D from Texas Instruments stands out as an essential component for any power management system. Whether you're designing for consumer electronics or industrial machinery, this IC can help achieve a compact, reliable, and energy-efficient design.

You May Also Be Interested in

Micrel
150 MA MICROCAP CMOS LDO REGULAT / Linear Regulator Controller IC Output
Lowest to $8.5077
SANYO Semiconductor (U.S.A) Corporation
STEP DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.8408
ON Semiconductor
STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Lowest to $0.5024
Diodes Incorporated
IC REG LINEAR 3V 300MA SOT-25
Lowest to $0.2369
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 1A SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
LOW CURRENT, VOLTAGE BOOST REGU / Linear Regulator Controller IC Output
Lowest to $10.0658
Texas Instruments
AUTOMOTIVE, 100MA 10V LOW-IQ LOW
Need more? Email Us
Micrel
DUAL, HIGH PERFORMANCE 300MA MIC / Linear Regulator Controller IC Output
Lowest to $12.2915
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.9714 $67.9714
2+ $55.7714 $111.5428
3+ $54.0285 $162.0855
4+ $52.2857 $209.1428
5+ $50.5428 $252.7140
7+ $45.3143 $317.2001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess