EN
  • EN
  • DE

LV5747NTTL-TLM-E

Part No LV5747NTTL-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description STEP-DOWN SWITCHING REGULATOR / Linear Regulator Controller IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LV5747
Standard Package 919 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 199004-LV5747NTTL-TLM-E
Ultra Librarian 3D Model Ultra Librarian LV5747NTTL-TLM-E CAD Model

Description

ON Semiconductor LV5747NTTL-TLM-E Motor Driver

The ON Semiconductor LV5747NTTL-TLM-E is a highly versatile and efficient motor driver designed to cater to a wide range of applications requiring precise control and reliable operation of brushless DC motors. This advanced motor driver is an ideal solution for designers looking to enhance the performance and extend the lifespan of their motor-driven systems.

Key Features

  • Integrated Dual Full-Bridge Drivers: The LV5747NTTL-TLM-E comes with two full-bridge drivers capable of driving two DC motors or one stepper motor, providing flexibility in application design.
  • High Voltage Operation: With an operating voltage range from 8V to 52V, this motor driver is suitable for a variety of power requirements, ensuring compatibility with a broad spectrum of motors.
  • High Output Current: It can deliver up to 1.5A of continuous output current per channel, making it a robust choice for demanding applications.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation and longevity of the motor driver.
  • Low RDS(on) MOSFETs: The inclusion of low on-resistance MOSFETs minimizes power loss and improves efficiency, which is critical for battery-powered applications.
  • Microstepping Support: It supports microstepping for stepper motors, allowing for smoother and more precise motor control.

Applications

The LV5747NTTL-TLM-E motor driver is suitable for a wide range of applications, including but not limited to:

  • Office Automation Equipment
  • Home Appliances
  • Industrial Automation
  • Robotics
  • 3D Printers

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LV5747NTTL-TLM-E motor driver is no exception. Manufactured with high standards, this motor driver ensures stable performance across various conditions and extended operational life, giving designers confidence in their choice of motor control solutions.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Semtech Corporation
Lowest to $0.8732
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5024 $50.2400
245+ $0.4123 $101.0135
380+ $0.3994 $151.7720
520+ $0.3865 $200.9800
670+ $0.3736 $250.3120
900+ $0.3350 $301.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,899 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess