EN
  • EN
  • DE

MIC5156YN

Part No MIC5156YN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Positive Adjustable
Supply Current 2.7mA
Parts Input Voltage (V) 3V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC5156
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222625-MIC5156YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5156YN CAD Model

Description

The MIC5156YN is a sophisticated voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This product is part of the MIC5156 series, which is renowned for its high performance and reliability in a wide range of applications.

Key Features

  • Adjustable Output: The MIC5156YN provides an adjustable output voltage, which allows for a high degree of flexibility in various applications. This feature is particularly useful in systems requiring precise voltage regulation.
  • High Current Capability: With the ability to deliver high current outputs, this voltage regulator can support applications that demand substantial power without compromising performance.
  • Low Dropout Voltage: The low dropout voltage characteristic ensures efficient operation, even with a small difference between the input and output voltages, thus reducing power loss and improving overall system efficiency.
  • Thermal Protection: The built-in thermal protection safeguards the device from overheating, enhancing its durability and ensuring a longer operational lifespan.
  • Short Circuit Protection: The MIC5156YN includes short circuit protection, which provides additional security for the device by preventing damage due to overcurrent conditions.

Applications

The versatility of the MIC5156YN makes it suitable for a variety of applications, including but not limited to:

  • Power supply modules
  • Computer systems
  • Telecommunications equipment
  • Consumer electronics
  • Industrial controls

Product Specifications

The MIC5156YN operates within a wide input voltage range and is packaged in a robust TO-220-5 package that ensures reliable performance even under harsh conditions. Its specifications are designed to meet the stringent requirements of modern electronic systems, making it an excellent choice for designers looking for a dependable voltage regulation solution.

For detailed technical specifications, application notes, and support documentation, customers can visit the Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.8732
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2802 $59.0436
43+ $2.6923 $115.7689
67+ $2.6080 $174.7360
92+ $2.5237 $232.1804
119+ $2.4394 $290.2886
159+ $2.1876 $347.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess