EN
  • EN
  • DE

UA79MG

Part No UA79MG
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description 4-Terminal Adjustable Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1275555-UA79MG
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA79MG CAD Model

Description

The UA79MG is a series of 3-Terminal Negative Voltage Regulators manufactured by Fairchild/ON Semiconductor. These regulators are designed to provide a stable and regulated negative voltage output for a variety of electronic circuits. They are commonly used in applications where a regulated negative voltage supply is required, such as in operational amplifier circuits, data acquisition systems, and other analog circuits.

Applications:

  • Negative voltage power supplies
  • Operational amplifier circuits
  • Data acquisition systems
  • Analog circuits requiring negative voltage
  • Instrumentation equipment
  • Linear regulators
  • Post regulation for switching regulators

Features:

  • Adjustable output voltage: Typically adjustable from -5V to -30V (depending on the specific variant).
  • Output current capability: Up to 500mA or 1A (depending on the specific variant).
  • Internal thermal overload protection: Protects the regulator from overheating.
  • Short-circuit current limiting: Limits the output current in the event of a short circuit.
  • Output transistor safe-area compensation: Ensures stable operation over a wide range of operating conditions.
  • Standard 3-terminal package: Easy to use and integrate into existing circuits.

Benefits:

  • Stable negative voltage: Provides a stable and regulated negative voltage for sensitive electronic circuits.
  • Adjustable output: Allows the output voltage to be adjusted to the specific needs of the application.
  • Overload protection: Thermal overload protection and short-circuit current limiting prevent damage to the regulator and the connected circuits.
  • Easy to use: The standard 3-terminal package simplifies integration into existing circuits.
  • Cost-effective: Provides a cost-effective solution for generating a regulated negative voltage.

Additional Details:

The UA79MG series comes in various package types, including TO-220 and other standard packages. The output voltage is typically adjusted using external resistors. It is important to refer to the device datasheet for specific details on the output voltage range, current limits, and thermal characteristics. Proper heat sinking may be required, depending on the output current and input voltage. Specific variants include UA79MG/883, UA79MG/B, and others, each offering slight variations in performance or environmental ratings.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess