EN
  • EN
  • DE

LP2975IMMX-5.0

Part No LP2975IMMX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 5V 8VSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 180μA
Voltage - Input 1.8 V to 24 V
Temperature Range - Operating -40°C to 125°C
Case / Package 8-VSSOP
Win Source Part Number 1056149-LP2975IMMX-5.0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP2975IMMX-5.0 CAD Model

Description

Introducing the Texas Instruments LP2975IMMX-5.0 Voltage Regulator

The LP2975IMMX-5.0 is a high-quality, low-dropout linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This precision device is engineered to deliver a fixed output voltage of 5.0V with an impressive accuracy of ±1.5%, making it an ideal component for sensitive electronic applications requiring a stable power supply.

Key Features

  • Stable Output Voltage: The LP2975IMMX-5.0 provides a steady 5.0V output, which is crucial for maintaining the performance of the connected device.
  • Low Dropout: With its low dropout performance, the regulator operates efficiently even when the input voltage is very close to the output voltage, ensuring minimal power loss and heat generation.
  • High Accuracy: The output voltage accuracy of ±1.5% is maintained over temperature, line, and load variations, offering a reliable power solution for critical applications.
  • Thermal Protection: The device includes an internal thermal shutdown feature that protects it from overheating, thus ensuring long-term reliability and safety.
  • Current Limiting: Built-in current limiting functionality prevents damage from over-current conditions, making it a robust choice for a wide range of uses.

Applications

The LP2975IMMX-5.0 is versatile and can be used in various applications, such as:

  • Consumer Electronics
  • Portable Devices
  • Computer Peripherals
  • Networking Equipment

Product Specifications

Parameter Value
Output Voltage 5.0V
Output Voltage Accuracy ±1.5%
Dropout Voltage Low
Package Type MSOP-8

The LP2975IMMX-5.0 comes in an MSOP-8 package, which is compact and suitable for space-constrained applications. Its small footprint allows for efficient use of PCB space without compromising performance.

With its robust design, precise voltage regulation, and protective features, the Texas Instruments LP2975IMMX-5.0 voltage regulator is a top choice for engineers and designers looking for a reliable power management solution.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess