EN
  • EN
  • DE

MIC5156BN

Part No MIC5156BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Positive Adjustable
Supply Current 2.7mA
Parts Input Voltage (V) 3V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MIC5156
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1222624-MIC5156BN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MIC5156BN CAD Model

Description

The MIC5156BN is a sophisticated voltage regulator designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is engineered to provide reliable and efficient power management in a wide range of electronic applications.

The MIC5156BN is a member of Microchip's family of SuperSwitcher II™ integrated FET regulators. It is a non-synchronous buck regulator which features an internal power MOSFET, making it a highly integrated solution that simplifies the design of a power supply. This product is particularly well-suited for applications requiring a high-efficiency, low-power, and compact voltage regulation solution.

Key Features:

  • High Efficiency: The MIC5156BN offers high efficiency, which is crucial for minimizing heat generation and improving system reliability. This makes it an excellent choice for power-sensitive applications.
  • Wide Input Voltage Range: This device supports a broad input voltage range, accommodating various power sources and making it versatile for multiple applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility in customizing the power supply to meet specific needs of the target application.
  • Thermal Shutdown: It includes a thermal shutdown feature that protects the device from overheating, thereby ensuring safe operation under varying conditions.
  • Current Limiting Protection: The MIC5156BN is equipped with current limiting to safeguard against overcurrent conditions, enhancing the durability and lifespan of the device.

Furthermore, the MIC5156BN is packaged in a 5-pin TO-220, which is known for its easy mounting and excellent thermal performance. The combination of its features and packaging makes the MIC5156BN a practical choice for designers looking to optimize power management in their systems without compromising on performance or space.

Overall, the MIC5156BN from Microchip Technology exemplifies a reliable and efficient solution for a variety of power regulation requirements, backed by Microchip's reputation for quality and support.

You May Also Be Interested in

Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess