EN
  • EN
  • DE

MC68340CFE25E

Part No MC68340CFE25E
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description MPU ColdFire M68000 Processor RISC 32bit 25MHz 144-Pin CQFP Tray / IC MPU M683XX 25MHZ 144CQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series M683xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor CPU32
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 25MHz
RAM Controllers DRAM
Graphics Acceleration No
Voltage - I/O 5.0V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-BCQFP
Manufacturer Package 144-CQFP (26.77x26.77)
Additional Interfaces USART
Win Source Part Number 787844-MC68340CFE25E
Popularity Medium
Supply and Demand Status Limited
Family Name MC68340
Introduction Date July 13, 1995
ECCN 3A991.a.2
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68340CFE25E CAD Model

Description

NXP MC68340CFE25E Integrated Processor

The NXP MC68340CFE25E is a high-performance, 32-bit integrated processor with direct memory access (DMA) capabilities. This processor is part of NXP's renowned 68000 microprocessor family and is designed to offer an efficient solution for embedded control applications.

Key Features:

  • CPU Core: The device features a 32-bit 68000 microprocessor core, which is capable of addressing up to 16MB of physical memory and provides a rich instruction set optimized for a wide range of applications.
  • Clock Speed: It operates at a clock speed of 25 MHz, delivering robust performance for time-sensitive tasks and multitasking environments.
  • On-Chip Peripherals: Includes an array of integrated peripherals such as timers, serial communication interfaces, and a versatile DMA controller, which enhance its functionality and reduce the need for additional external components.
  • System Integration Module (SIM): The SIM provides crucial system functions that facilitate chip configuration, interrupt control, and bus arbitration, simplifying system design and improving overall efficiency.
  • Power Management: Equipped with power-saving features that allow the processor to enter various low-power modes, reducing power consumption for energy-sensitive applications.

Applications:

The MC68340CFE25E is suitable for a diverse range of applications, including but not limited to:

  • Industrial control systems
  • Robotics
  • Automotive electronics
  • Communication systems
  • Medical equipment

Package and Quality:

Encased in a 144-pin QFP (Quad Flat Package), the MC68340CFE25E ensures compactness and reliability for space-constrained designs. NXP's commitment to quality means that this processor is manufactured to the highest standards, ensuring consistent performance and durability for the lifetime of your product.

Whether you're developing advanced industrial machinery or sophisticated automotive systems, the NXP MC68340CFE25E provides the computational power, integrated features, and reliability required to drive your innovative solutions.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Advanced Micro Devices
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess