Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Active
Filter Type Band Pass
Number of Filters 7
Supply Voltage - Operating 4.5 V to 6.5 V
Mounting SMD (SMT)
Case / Package 18-SOP
Win Source Part Number 111999-BA3834F-E2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BA3834F-E2 CAD Model

Description

BA3834F-E2 Product Description

Designed for cutting-edge audio applications, the BA3834F-E2 provides exceptional sound quality with efficiency and precision. Its state-of-the-art audio processing capabilities make it a preferred choice for developers.

Features and Benefits

  • Precision Audio Processing: Delivers crystal-clear audio outputs.
  • Compact Form Factor: Ideal for space-constrained designs.
  • High Reliability: Perfect for demanding audio environments.
  • Low Power Consumption: Efficient power use for maximizing device performance.

Applications and Projects

  • Consumer Audio Electronics
  • Personal Audio Devices
  • Broadcast Audio Equipment
  • Noise Cancellation Systems

You May Also Be Interested in

Maxim Integrated
IC FILTER ACT MPU PROG 24-DIP
Lowest to $44.2999
ECAD model for MAX260BCNG+
Maxim Integrated
IC FILTER ACTIVE 28-SOIC
Lowest to $10.4000
ECAD model for MAX274AEWI+
Maxim Integrated
IC FILTER LOWPASS 8-SOIC
Lowest to $10.0333
ECAD model for MAX291ESA+
Maxim Integrated
IC FILTER RECON VID 8-SOIC
Lowest to $10.2001
ECAD model for MAX7443ESA+
Maxim Integrated
IC FILTER ANALOG 8TH-ORD 28SOIC
Lowest to $26.1088
ECAD model for MAX274ACWI+T
Maxim Integrated
IC FILTER VIDEO 4CH 14-TSSOP
Lowest to $19.6718
ECAD model for MAX7449EUD-T
Linear Technology
IC FILTR BUILDNG BLK QUAD 24SOIC / Active Filter Quad SW-CAP UNIV 8th Order 140kHz 24-Pin SOIC W Tube
Need more? Email Us
ECAD model for LTC1064CSW#PBF
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Lowest to $30.4648
ECAD model for MAX295CPA+
Maxim Integrated
IC FILTER LOWPASS 8TH 8-SOIC
Lowest to $12.6682
ECAD model for MAX293CSA+T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2807 $70.4385
125+ $1.0504 $131.3000
195+ $1.0181 $198.5295
265+ $0.9845 $260.8925
340+ $0.9521 $323.7140
455+ $0.8538 $388.4790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,000 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention