EN
  • EN
  • DE

MIC5157BM

Part No MIC5157BM
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL OUT 14SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 4.5mA
Voltage - Input 3 V to 36 V
Temperature Range - Operating -40°C to 85°C
Case / Package 14-SOIC
Win Source Part Number 124340-MIC5157BM
Ultra Librarian 3D Model Ultra Librarian MIC5157BM CAD Model

Description

Microchip Technology MIC5157BM LDO Voltage Regulator

The MIC5157BM from Microchip Technology is a high-performance, adjustable low-dropout voltage regulator (LDO) designed for precision voltage regulation in a diverse range of applications. This LDO regulator is capable of delivering up to 500mA of continuous output current with a dropout voltage of typically 500mV at full load, making it an excellent choice for systems that require a stable and efficient power supply.

Key Features:

  • Output Voltage Range: The MIC5157BM allows for an adjustable output voltage range from 1.25V to 30V, which provides flexibility for designers to use it in various circuits requiring different voltage levels.
  • High Accuracy: The output voltage is precise, with an accuracy of ±1%, ensuring reliable performance in critical applications where voltage stability is paramount.
  • Low Dropout Voltage: With a low dropout voltage, this LDO regulator maintains regulation even when the input-to-output voltage differential is minimal, enhancing the efficiency of the overall system.
  • Thermal and Overcurrent Protection: The MIC5157BM is equipped with thermal shutdown and current limit features to protect the device and the system from excessive temperature and current conditions.
  • Stable with Low ESR Capacitors: This regulator is stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, providing improved transient response and noise reduction.

Applications:

The versatile nature of the MIC5157BM makes it suitable for a wide array of applications, including:

  • Battery-powered devices
  • Reference voltage sources
  • High-efficiency linear power supplies
  • Post-regulation for switching supplies

With its combination of features, the MIC5157BM is an ideal solution for designers looking for a high-quality, adjustable LDO voltage regulator. Its robust protection features and high accuracy make it a reliable choice for maintaining stable voltages in sensitive electronic equipment.

You May Also Be Interested in

Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V 8-DIP / LDO Regulator Pos 5V 10A 8-Pin PDIP N Tube
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Need more? Email Us
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin MSOP T/R / IC REG CTRLR SGL POS ADJ 10-MSOP
Lowest to $1.2044
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8526 $64.8410
80+ $1.5200 $121.6000
120+ $1.4726 $176.7120
165+ $1.4253 $235.1745
210+ $1.3779 $289.3590
285+ $1.2347 $351.8895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess