EN
  • EN
  • DE

UPD120N15T1B-E1

Part No UPD120N15T1B-E1
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 391267-UPD120N15T1B-E1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPD120N15T1B-E1 CAD Model

Description

The UPD120N15T1B-E1 is a power MOSFET from Renesas Electronics America. It is designed for high-efficiency power switching applications. This MOSFET features a low on-resistance, contributing to reduced power loss during operation and improved overall system efficiency. Its fast switching speed makes it suitable for use in high-frequency circuits.

Applications:

  • DC-DC converters: Used in voltage regulation for various electronic devices.
  • Power management circuits: Optimizes power consumption in portable devices.
  • Motor control: Efficiently controls motors in a variety of applications.
  • Synchronous rectification: Improves efficiency in switching power supplies.

Features:

  • Low on-resistance (RDS(on)): Minimizes conduction losses for enhanced efficiency.
  • High-speed switching: Enables operation at higher frequencies, reducing the size of passive components.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • Avalanche rated: Provides robustness against voltage transients.
  • RoHS compliant: Environmentally friendly, meeting RoHS standards.

Benefits:

  • Improved power efficiency: Reduces energy consumption and heat generation.
  • Compact design: Allows for smaller and lighter electronic devices.
  • Enhanced system reliability: Provides stable and reliable performance.
  • Reduced system cost: Optimizes overall system efficiency and lowers component costs.

Technical Specifications:

The UPD120N15T1B-E1 typically features a drain-source voltage (VDS) of 150V, a continuous drain current (ID) of around 12A, and an RDS(on) value in the milliohm range. Its gate threshold voltage (VGS(th)) is typically between 2V and 4V. The device is usually available in a surface-mount package, such as a TO-252 or similar, for easy assembly on printed circuit boards.

This MOSFET is a suitable choice for a variety of power switching applications where efficiency, size, and reliability are important considerations. Its characteristics make it suitable for use in synchronous rectification, DC-DC converters, and motor control circuits.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7907 $60.6512
38+ $3.1104 $118.1952
58+ $3.0134 $174.7772
80+ $2.9164 $233.3120
103+ $2.8194 $290.3982
138+ $2.5271 $348.7398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess