Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Type Positive Fixed or Adjustable
Supply Current 4.5mA
Parts Input Voltage (V) 3V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Family Part Number MIC5158
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1222626-MIC5158YN
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC5158YN CAD Model

Description

Microchip Technology's MIC5158YN Product Overview

The MIC5158YN is a high-performance, adjustable output voltage regulator from Microchip Technology, designed to cater to a wide range of power management applications. This versatile component is an ideal solution for systems that require precise voltage regulation and high reliability.

Key Features

  • Adjustable Output Voltage: The MIC5158YN offers an adjustable output voltage range, which allows designers to tailor the output to suit the specific needs of their application, ensuring compatibility with a variety of devices and systems.
  • High Current Capability: With its ability to handle high current loads, this voltage regulator can support applications that demand a robust power supply without compromising performance or efficiency.
  • Thermal and Overcurrent Protection: To ensure the longevity and safe operation of the device, the MIC5158YN incorporates built-in thermal and overcurrent protection features that safeguard the regulator and the system from potential damage due to excessive heat or current.
  • Low Dropout Voltage: The low dropout voltage characteristic of this regulator means it can maintain a stable output even when the input-to-output voltage differential is minimal, making it highly efficient and suitable for battery-operated devices.
  • Stable with Ceramic Output Capacitors: The MIC5158YN is designed to be stable with ceramic output capacitors, which are known for their low equivalent series resistance (ESR) and longevity, contributing to the overall reliability and stability of the system.

Applications

The MIC5158YN is a versatile component that can be used in a variety of applications, including:

  • Consumer Electronics
  • Telecommunications
  • Computing Systems
  • Industrial Equipment
  • Automotive Systems

Microchip Technology's commitment to quality and performance is evident in the MIC5158YN voltage regulator. Its combination of flexibility, high current handling, and protection features make it an excellent choice for designers looking to create robust and efficient power management solutions.

You May Also Be Interested in

Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
ECAD model for MIC5156-3.3YN
Fairchild/ON Semiconductor
Dual 1A Adjustable/Fixed Low Dropout Linear Regulators
Need more? Email Us
ECAD model for FAN1537PC
NEC
Lowest to $4.4318
ECAD model for UPD120N33T1B(51)-E1-AZ
Maxim Integrated
IC LNR REG CTRLR 2OUT 10UMAX
Need more? Email Us
ECAD model for MAX8564EUB+
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $40.3422
ECAD model for UC3833DWTR
NEC
Lowest to $0.5653
ECAD model for UPC78L15T-E1
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.3010
ECAD model for LP2975IMM-3.3
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8SOIC
Lowest to $3.1305
ECAD model for MIC5156-3.3YM
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
ECAD model for UC3836DTRG4

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention