EN
  • EN
  • DE

MIC5156-3.3YN

Part No MIC5156-3.3YN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC LNR REG CTRLR 1OUT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Positive Fixed
Number of Outputs 1
Current - Supply 2.7mA
Voltage - Input 3V ~ 36V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package 8-PDIP
Case / Package 8-DIP (0.300\
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1503585-MIC5156-3.3YN
Ultra Librarian 3D Model Ultra Librarian MIC5156-3.3YN CAD Model

Description

N

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $2.5206
Microchip Technology
IC REG CTRLR SGL 1.8V SOT23-6
Need more? Email Us
Linear Technology
IC REG CTRLR SGL 5V 8-DIP / LDO Regulator Pos 5V 10A 8-Pin PDIP N Tube
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess