EN
  • EN
  • DE
  • IT

UC3833DWTR

Part No UC3833DWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 9.5mA
Voltage - Input 4.5 V ~ 36 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798661-UC3833DWTR
Popularity Medium
Supply and Demand Status Limited
Family Name UC3833
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3833DWTR CAD Model

Description

Product Overview: UC3833DWTR from Texas Instruments

The UC3833DWTR is a highly efficient, feature-rich PWM controller designed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This advanced controller is specifically engineered to deliver outstanding performance in power supply applications, making it an ideal choice for designers looking to enhance the reliability and efficiency of their power management systems.

Key Features

  • High Performance: The UC3833DWTR is built to provide high-quality pulse-width modulation control, ensuring precise power delivery and improved energy efficiency.
  • Versatility: This device is versatile enough to be used in various applications, including switch-mode power supplies, DC-DC converters, and other power control circuits.
  • Advanced Control: It includes features such as under-voltage lockout, programmable soft start, and error amplifier, which contribute to stable and reliable operation under varying conditions.
  • Thermal Protection: With built-in thermal shutdown, the UC3833DWTR protects itself and the overall system from damage due to overheating.
  • Package: The device comes in a surface-mount, 16-pin SOIC package (DWTR suffix), which is suitable for automated assembly processes and occupies minimal space on a PCB.

Applications

The UC3833DWTR is a versatile PWM controller that can be utilized in a wide range of applications. It is commonly used in:

  • AC-DC power supplies
  • Isolated and non-isolated DC-DC converters
  • Power supplies for telecommunications equipment
  • Industrial power systems
  • LED drivers and other lighting solutions

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UC3833DWTR is no exception. It is designed to meet strict industry standards, ensuring long-term reliability and performance in critical applications. With Texas Instruments' expertise in power management technology, users can expect a product that not only performs well but also enhances the overall efficiency of their power systems.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.8169
Linear Technology
IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $2.0668
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.3073
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2264
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $1.1145
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $4.0761

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3422 $80.6844
4+ $33.1013 $132.4052
6+ $32.0668 $192.4008
8+ $31.0324 $248.2592
10+ $29.9980 $299.9800
13+ $26.8948 $349.6324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,505 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess