EN
  • EN
  • DE

LT1575CS8-1.5#PBF

Part No LT1575CS8-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 1.5V 8SOIC / LDO Regulator Pos 1.5V 10A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780554-LT1575CS8-1.5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1575
Introduction Date May 27, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1575CS8-1.5#PBF CAD Model

Description

Product Overview: LT1575CS8-1.5#PBF

The LT1575CS8-1.5#PBF is a high-performance, low dropout linear regulator (LDO) from Linear Technology, now part of Analog Devices. This regulator is designed to deliver a fixed output voltage of 1.5V with an impressive degree of accuracy and stability. It is housed in an 8-lead SOIC package, making it a compact solution for space-constrained applications.

Key Features

  • Output Voltage: Fixed at 1.5 volts, providing a stable and reliable power source for sensitive electronics.
  • High Current Capability: Capable of delivering up to 500mA of output current, making it suitable for a broad range of applications.
  • Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Protection: Includes built-in thermal shutdown to protect the device from overheating, enhancing system reliability.
  • Low Quiescent Current: Exhibits a low quiescent current, which minimizes power consumption when in standby mode.

Applications

The LT1575CS8-1.5#PBF is suitable for a wide range of applications, particularly where power efficiency and space are critical considerations. These applications include:

  • Portable devices such as smartphones, tablets, and handheld gaming consoles
  • Wireless communications equipment
  • Microprocessor and microcontroller power supplies
  • Low-power instrumentation
  • Battery-powered devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1575CS8-1.5#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring a long operational life and consistent performance. The device's robust package and lead-free (Pb-free) finish also make it compliant with RoHS regulations, reflecting Linear Technology's dedication to environmental responsibility.

You May Also Be Interested in

Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $65.1849
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess