EN
  • EN
  • DE

AP2160KTR-G1

Part No AP2160KTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL POS ADJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 420μA
Voltage - Input 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 199177-AP2160KTR-G1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP2160KTR-G1 CAD Model

Description

Diodes Incorporated AP2160KTR-G1 Overview

The AP2160KTR-G1 from Diodes Incorporated is a high-performance, dual-channel current-limited integrated power switch designed for USB and other hot-swap applications. This compact, surface-mount device is optimized for self-powered and bus-powered Universal Serial Bus (USB) applications, providing a robust solution for systems requiring efficient power distribution and management.

Key Features

  • Current Limiting: Each channel of the AP2160KTR-G1 is capable of limiting the output current to a safe level, preventing damage to connected devices in the event of a fault or overload condition.
  • Dual Channel: The device features two independent power switch channels, allowing for the control of two separate USB ports or other power lines with a single IC.
  • Fast Response Time: It offers a fast response to fault conditions, quickly disabling the output to protect the load and the power source.
  • Over-Temperature Protection: The built-in over-temperature protection feature ensures that the power switch will turn off if it exceeds a safe operating temperature, further safeguarding the system.
  • Reverse Current Blocking: When power is removed, the AP2160KTR-G1 prevents reverse current from flowing back into the switch, protecting the upstream power source.

Applications

The AP2160KTR-G1 is suitable for a variety of applications where power distribution and protection are critical. Its primary use is in USB power management, but it is also ideal for:

  • Hot-swap power supplies
  • Portable electronic devices
  • Battery chargers
  • Peripheral power control

Quality and Reliability

Diodes Incorporated ensures that the AP2160KTR-G1 meets the highest quality and reliability standards. The device is available in a RoHS-compliant package and is fully characterized for operation from -40°C to +85°C, making it suitable for commercial-grade applications.

Technical Specifications

The AP2160KTR-G1 operates from a 2.7V to 5.5V input voltage range, with a continuous output current of up to 1.0A per channel. It is offered in a lead-free, RoHS-compliant SOT-25 package, which is ideal for space-constrained applications.

You May Also Be Interested in

Microchip Technology
LDO Cntrlr REG Adjustable 1V 10-Pin DFN EP T/R / IC REG CTRLR SGL POS ADJ 10-MLF
Lowest to $6.5523
Diodes Incorporated
IC REG CTRLR SGL POS ADJ
Lowest to $0.2021
Texas Instruments
IC REG CTRLR SGL 2V 16-SOIC / LDO Cntrlr REG Fixed 2V 400mA 16-Pin SOIC T/R
Lowest to $36.0198
Rohm Semiconductor
IC REG CTRLR SGL POS ADJ 8MSOP
Lowest to $1.6222
Rohm Semiconductor
IC REG CTRLR SGL 1.5V 8MSOP
Lowest to $0.9951
Rohm Semiconductor
LDO Regulator Pos 0.65V to 2.7V 2.5A 20-Pin HTSSOP-B EP T/R
Lowest to $0.5793
Linear Technology
IC REG CTRLR SGL 5V TO-92-3
Lowest to $3.0261
Microchip Technology
IC LNR REG CTRLR 1OUT 8SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR SGL 1.2V 8MSOP
Lowest to $13.0989

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess