EN
  • EN
  • DE

DS87C530-QCL+

Part No DS87C530-QCL+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 52PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Core Processor 8051
Part Core Size 8-Bit
Speed(Frequency) 33MHz
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type OTP
Data RAM Size 1K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 52-PLCC (19.13x19.13)
Win Source Part Number 144904-DS87C530-QCL+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS87C530-QCL+ CAD Model

Description

Maxim Integrated's DS87C530-QCL+ Microcontroller

The DS87C530-QCL+ from Maxim Integrated is a high-performance, 8-bit microcontroller that combines the power of a traditional microprocessor with the simplicity and ease of use of a microcontroller. It is designed to cater to demanding applications that require a robust and versatile control solution. This microcontroller is particularly well-suited for industrial control systems, automation, and other applications requiring high-speed operations and precise timing control.

Key Features

  • High-Speed Architecture: The DS87C530-QCL+ boasts a high-speed 8051-compatible instruction set, which allows it to execute most instructions in just a few clock cycles, significantly improving performance over standard 8051 devices.
  • Expanded Memory: With its large on-chip memory, this microcontroller includes 32KB of EPROM and 1KB of RAM, providing ample space for complex programs and data storage.
  • Digital Signal Processing Capabilities: The inclusion of a dedicated hardware multiply/divide unit enhances its capability to handle digital signal processing tasks effectively.
  • Robust I/O Options: It offers a versatile set of I/O options, including 32 programmable I/O lines, three 16-bit timer/counters, a serial port, and a dedicated counter/timer for capturing high-speed events or generating PWM outputs.
  • Power Management: With its power-saving modes, such as idle and power-down modes, the DS87C530-QCL+ is optimized for power-sensitive applications.

Advanced Integration

The DS87C530-QCL+ integrates several advanced features to facilitate complex tasks. Its Programmable Counter Array (PCA) can be used for additional timers, pulse width modulation, or to capture external events. Moreover, the microcontroller includes a watchdog timer to ensure system reliability and prevent system hang-ups.

Package and Temperature Range

This microcontroller is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications. It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Conclusion

Overall, the DS87C530-QCL+ from Maxim Integrated stands out as a powerful and reliable microcontroller solution. Its speed, memory capacity, and integrated peripherals make it an excellent choice for engineers and designers looking to develop sophisticated and efficient systems in industrial and automation sectors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess