EN
  • EN
  • DE
  • IT

LT1461ACS8-4

Part No LT1461ACS8-4
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description LT1461 - THREE TERMINAL VOLTAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Linear Technology
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 100 mA
Tolerance ±0.04%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 4.596V ~ 20V
Current - Supply 70µA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LT1461
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Vendor Undefined
REACH Status REACH Affected
Win Source Part Number 623018-LT1461ACS8-4
Ultra Librarian 3D Model Ultra Librarian LT1461ACS8-4 CAD Model

Description

Product Overview: LT1461ACS8-4 Precision Voltage Reference

The LT1461ACS8-4 is a high-precision voltage reference component from Linear Technology, designed to provide a stable and accurate reference voltage for various applications. This device is particularly suitable for precision data converters, industrial instrumentation, and automotive systems where consistent voltage is critical for performance.

Key Features

  • High Accuracy: The LT1461ACS8-4 boasts an impressive initial accuracy of ±0.05%, ensuring precise voltage reference for sensitive electronic circuits.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it reliable for use in environments with fluctuating temperatures.
  • Low Dropout Voltage: The device operates with a low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage, enhancing its versatility in various circuit designs.
  • Low Noise: It features a low output noise of only 10µV P-P (0.1Hz to 10Hz), which is ideal for high-performance applications that require a low-noise power supply.
  • Stable with Capacitive Loads: The LT1461ACS8-4 is designed to remain stable with capacitive loads, which is essential for maintaining performance in circuits with dynamic load conditions.
  • Long-Term Stability: The product demonstrates excellent long-term stability, minimizing drift over time and ensuring consistent operation throughout the lifespan of the device.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range from -40°C to +125°C, accommodating a variety of application conditions.

Package and Supply

The LT1461ACS8-4 is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. It requires a supply voltage between 4.5V and 20V, providing flexibility in system design and compatibility with a wide range of supply voltages.

Applications

With its high precision and stability, the LT1461ACS8-4 is an excellent choice for applications such as:

  • Precision data acquisition systems
  • Battery-powered equipment
  • Automotive electronics
  • Industrial control systems
  • Medical devices

In conclusion, the LT1461ACS8-4 from Linear Technology is a reliable and high-performance voltage reference that meets the needs of demanding applications requiring consistent and accurate reference voltages.

You May Also Be Interested in

National Semiconductor (TI)
Low-Voltage (1.24V) Adjustable Precision Shunt Regulators
Lowest to $0.1888
Linear Technology
Precision Reference
Lowest to $5.6478
Linear Technology
Precision Reference
Need more? Email Us
Analog Devices Inc.
10 Volt Precision Reference Series
Lowest to $434.6270
Linear Technology
Precision Reference
Need more? Email Us
Linear Technology
Micropower Precision Series Reference
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $30.4164
Texas Instruments
4 ppm100 A SOT23-6 SERIES VOLTAGE REFERENCES
Lowest to $6.0628
Texas Instruments
LM4041 Precision Micropower Shunt Voltage Reference
Lowest to $1.2361

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $29.7800 $89.3400
6+ $24.4348 $146.6088
9+ $23.6715 $213.0435
12+ $22.9084 $274.9008
15+ $22.1451 $332.1765
20+ $19.8541 $397.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess