Product Overview: LT1460DCN8-10
The LT1460DCN8-10 is a precision voltage reference component engineered by Linear Technology, renowned for its reliability and performance in a variety of applications. This device is part of the LT1460 series, which is famous for providing stable and precise reference voltages essential for analog circuits.
Key Features
- Output Voltage: The LT1460DCN8-10 offers a fixed 10V output, which is meticulously maintained over various conditions.
- High Accuracy: This voltage reference boasts an impressive initial accuracy, ensuring precision in your applications.
- Temperature Stability: With excellent temperature coefficients, the LT1460DCN8-10 remains reliable over a wide temperature range, making it suitable for demanding environments.
- Low Dropout Voltage: The device operates with a minimal difference between the input and output voltages, making it efficient in terms of power consumption.
- Long-Term Stability: Over time, the LT1460DCN8-10 demonstrates consistent performance, which is critical for applications requiring long-term precision.
- Package: It comes in an 8-pin DIP (Dual In-line Package), which is a standard package type for easy integration into various circuit designs.
Applications
The LT1460DCN8-10 is versatile and can be used in multiple applications, including but not limited to:
- Precision data conversion
- Instrumentation
- Automotive electronics
- Industrial control systems
- Battery-powered equipment
Quality and Support
Linear Technology ensures that the LT1460DCN8-10 meets high-quality standards, providing robust support and documentation for designers and engineers. This includes detailed datasheets, application notes, and technical support for integrating the component into your projects.
In conclusion, the LT1460DCN8-10 from Linear Technology stands out as a reliable and precise voltage reference, suitable for a wide array of applications that demand high accuracy and stability under varying conditions.