EN
  • EN
  • DE

LM4128BQ1MF3.3

Part No LM4128BQ1MF3.3
Manufacturer National Semiconductor (TI)
Catalog PMIC - Voltage Reference
Description Precision Micropower Series Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer National Semiconductor (TI)
Win Source Part Number 1199738-LM4128BQ1MF3.3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM4128BQ1MF3.3 CAD Model

Description

The LM4128BQ1MF3.3 is a precision low power series voltage reference from Texas Instruments (formerly National Semiconductor). It is designed to provide a highly accurate and stable 3.3V output voltage, making it ideal for a wide range of applications requiring precise voltage references.

Applications:

  • Data acquisition systems: Provides a stable reference for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Precision instrumentation: Used in test and measurement equipment requiring high accuracy.
  • Automotive systems: Employed in automotive control systems for sensor calibration and voltage monitoring.
  • Industrial control systems: Provides a stable reference for industrial automation equipment.
  • Battery-powered devices: Ideal for applications where low power consumption is critical.

Features:

  • High accuracy: Offers a high initial accuracy of ±0.1% (typical).
  • Low temperature coefficient: Maintains stable output voltage over temperature.
  • Low quiescent current: Minimizes power consumption in low-power applications.
  • Wide operating temperature range: Operates from -40°C to +125°C.
  • Output voltage: Fixed 3.3V output voltage.
  • Small package: Available in a small SOT-23 package.
  • Automotive qualified: Meets automotive industry requirements.

Benefits:

  • Improved system accuracy: High accuracy voltage reference enhances overall system performance.
  • Stable performance over temperature: Low temperature coefficient ensures consistent operation.
  • Extended battery life: Low quiescent current reduces power consumption.
  • Reliable operation in harsh environments: Wide operating temperature range allows for use in demanding applications.
  • Simplified system design: Fixed output voltage simplifies the design process.

Additional Details:

The LM4128BQ1MF3.3 typically comes in a SOT-23 package. It requires minimal external components for operation. The datasheet provides detailed information on performance characteristics and application circuits. The automotive qualification makes it suitable for use in automotive applications where reliability and performance are critical.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1575 $81.4725
6+ $22.2834 $133.7004
9+ $21.5870 $194.2830
12+ $20.8905 $250.6860
15+ $20.1940 $302.9100
20+ $18.1058 $362.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess