EN
  • EN
  • DE

RQ5RW30BA-TR-F

Part No RQ5RW30BA-TR-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298691-RQ5RW30BA-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RQ5RW30BA-TR-F CAD Model

Description

The RQ5RW30BA-TR-F is a voltage regulator IC manufactured by Ricoh Electronic Devices Co., Ltd. It belongs to a family of low-dropout (LDO) regulators known for their small size, low current consumption, and high accuracy. This particular model offers a fixed output voltage of 3.0V, making it suitable for a wide range of applications requiring a stable and precise voltage source.

Applications:

  • Power management for microcontrollers: Provides a stable voltage supply for microcontroller-based systems.
  • Battery-powered devices: Extends battery life in portable devices due to its low current consumption.
  • Wireless communication devices: Regulates voltage for RF transceivers and other wireless components.
  • Wearable technology: Suitable for smartwatches, fitness trackers, and other wearable devices.
  • Sensor modules: Powers sensors requiring a stable and accurate voltage supply.

Features:

  • Fixed Output Voltage: 3.0V output voltage for consistent performance.
  • Low Dropout Voltage: Enables operation with a small difference between input and output voltage, maximizing battery life.
  • Low Current Consumption: Contributes to energy efficiency in battery-powered applications.
  • Overcurrent Protection: Protects the regulator and connected circuitry from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation under high-temperature conditions.
  • Small Package: Available in a compact package, suitable for space-constrained applications.

Benefits:

  • Stable and Accurate Voltage: Ensures reliable operation of connected devices.
  • Extended Battery Life: Minimizes power consumption in portable applications.
  • Protection Against Fault Conditions: Enhances system reliability and prevents damage.
  • Compact Size: Facilitates integration into small form factor devices.
  • Simplified Design: Requires minimal external components, reducing BOM cost and complexity.

Additional Details:

The RQ5RW30BA-TR-F typically operates with an input voltage range slightly above the output voltage. The dropout voltage is typically low, allowing the regulator to maintain regulation even when the input voltage approaches the output voltage. The quiescent current is very low, typically in the microampere range, contributing to its energy efficiency. The overcurrent protection feature limits the output current in case of a short circuit or overload, preventing damage to the regulator and the connected circuitry. The thermal shutdown feature disables the regulator if the junction temperature exceeds a certain threshold, protecting it from overheating. The package type is typically a small, surface-mount package, such as a DFN or SOT package, suitable for automated assembly. Refer to the datasheet for specific electrical characteristics, such as input voltage range, output voltage accuracy, dropout voltage, quiescent current, and thermal resistance.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess