Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage 8V ~ 15V
Switching Frequency Up to 200kHz
Power (W) 50W
Fault Protection Current Limiting, Over Temperature
Control Features Frequency Control, Soft Start, Sync
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Mounting Style SMD
Family Part Number VIPER50
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1279324-VIPER50ASP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VIPER50ASP CAD Model

Description

The VIPER50ASP from STMicroelectronics is a versatile high-voltage converter that integrates a powerful PWM (Pulse Width Modulation) controller and a 500V vertical MOSFET in one compact package. This device is designed to meet the rigorous demands of switch mode power supplies and power conversion applications, offering both flexibility and reliability for designers.

Key Features

  • Integrated Power MOSFET: Features a built-in 500V avalanche-rugged Power MOSFET that enhances system reliability and simplifies design.
  • Adjustable Oscillator Frequency: The onboard oscillator frequency can be adjusted up to 200 kHz, allowing designers to optimize their applications for efficiency or component size.
  • Multiple Protection Features: Includes overcurrent protection, thermal shutdown, and overvoltage protection to ensure safe operation under various conditions.
  • Low Standby Power Consumption: Designed for energy-efficient operation, the VIPER50ASP helps reduce standby power consumption, making it suitable for applications with stringent energy requirements.

Applications

The VIPER50ASP is ideal for a wide range of applications, including:

  • Switch mode power supplies (SMPS)
  • Power adapters
  • LED lighting systems
  • Consumer electronics
  • Industrial control systems
  • Standby power systems

Technical Specifications

With an input voltage range that accommodates up to 500V, the VIPER50ASP is capable of delivering output power up to 50W in open frame configuration. Its compact HEPTAWATT package makes it an ideal choice for space-constrained applications, while the lead-free design ensures compliance with current environmental regulations.

Conclusion

The STMicroelectronics VIPER50ASP stands out as a robust and adaptable solution for power conversion challenges. Its high level of integration, combined with comprehensive protection features, makes it a smart choice for developers looking to create efficient, reliable, and compact power supply systems.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Need more? Email Us
ECAD model for NCP1075P130G
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1533P
Power Integrations
Enhanced, Energy Efficient, Low Power Off-line Switcher | IC OFFLINE SWIT OTP OCP HV 8SMD
Need more? Email Us
ECAD model for TNY268G
Microchip Technology
IC OFFLINE SWITCH MULT TOP 8SOIC
Need more? Email Us
ECAD model for MIC38HC42YM-TR
Power Integrations
TOPSwitch-GX Family Extended Power, Design Flexible, EcoSmart, Integrated Off-line Switcher | IC OFFLINE SWIT OVP UVLO HV 8DIP
Lowest to $1.8835
ECAD model for TOP246P
Power Integrations
Energy-Effi cient, Off-line Switcher with Accurate Primary-side Constant-Voltage (CV) Control
Lowest to $0.9634
ECAD model for LNK624PG
NXP / Nexperia
GreenChip SMPS control IC
Need more? Email Us
ECAD model for TEA1733CT
Texas Instruments
Economy Primary Side Controller
Need more? Email Us
ECAD model for UCC3809P-2G4
Microchip Technology
BiCMOS 1A Current-Mode PWM Controllers | IC REG CTRLR PWM CM 8-DIP
Need more? Email Us
ECAD model for MIC38HC44BN

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.8293 $82.8293
2+ $67.9632 $135.9264
3+ $65.8391 $197.5173
5+ $63.7150 $318.5750
6+ $61.5909 $369.5454
8+ $55.2199 $441.7592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention