EN
  • EN
  • DE
  • IT

MIC38HC42YM-TR

Part No MIC38HC42YM-TR
Manufacturer Microchip Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH MULT TOP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Output Isolation Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 14.5 V
Voltage - Supply (Vcc/Vdd) 9V ~ 20V
Duty Cycle 96%
Frequency - Switching 500kHz
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 150°C (TJ)
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1541910-MIC38HC42YM-TR
Ultra Librarian 3D Model Ultra Librarian MIC38HC42YM-TR CAD Model

Description

N

You May Also Be Interested in

Fairchild/ON Semiconductor
FSB147 - 700V INTEGRATED POWER S / Converter Offline Topology
Lowest to $3.5044
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SO
Lowest to $0.8027
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4123
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess