Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Power Integrations
Series LinkSwitch®-TN
Package Tube
Product Status Discontinued
Output Isolation Non-Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Buck, Buck-Boost, Flyback
Duty Cycle 69%
Frequency - Switching 66kHz
Fault Protection Current Limiting, Open Loop, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 150°C (TJ)
Package / Case 8-SOIC (0.154", 3.90mm Width), 7 Leads
Supplier Device Package SO-8C
Mounting Type Surface Mount
Base Product Number LNK306
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 187982-LNK306DN
Ultra Librarian 3D Model Ultra Librarian LNK306DN CAD Model

Description

The LNK306DN is an integrated circuit designed for power management applications in AC-DC converters. It belongs to the LinkSwitch®-TN series by Power Integrations.

  • Package: 8-SOIC (7 leads)
  • Duty Cycle: 69%
  • Output: Non-isolated
  • Switches: Internal
  • Breakdown Voltage: 700V
  • Topologies: Buck, Buck-Boost, and Flyback
  • Fault Protection: Current limiting, open loop, over temperature, and short circuit
  • Operating Temperature Range: -40°C to 150°C
  • Usage: Widely used in power management systems
  • Performance: Reliable

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $3.3400
ECAD model for HF500GP-30
Texas Instruments
IC CTLR FULL BRIDGE PWM 28-TSSOP
Lowest to $7.9665
ECAD model for LM5046MH/NOPB
Monolithic Power Systems Inc.
IC OFFLINE SWITCH FLYBACK 8SOIC
Lowest to $1.6758
ECAD model for HF500GS-15-Z
Fairchild/ON Semiconductor
SPST
Lowest to $0.6597
ECAD model for DNP015
ON Semiconductor
IC REG CTRLR FLYBACK PWM
Lowest to $1.2989
ECAD model for NCP1234AD100R2G
Monolithic Power Systems Inc.
700V, NON-ISOLATED, OFFLINE REGU
Lowest to $0.7091
ECAD model for MP175GS-Z
Infineon Technologies
ICE2QR0665 - QUASI RESONANT COOL
Lowest to $2.9546
ECAD model for ICE2QR0665G
Power Integrations
IC OFFLINE SWIT CV/CC HV 8SOIC
Lowest to $1.4310
ECAD model for LNK606GG
STMicroelectronics
SMPS PRIMARY I.C.
Lowest to $14.6242
ECAD model for VIPER50SP

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5988 $56.8860
200+ $0.5609 $112.1800
310+ $0.5420 $168.0200
445+ $0.5041 $224.3245
580+ $0.4851 $281.3580
725+ $0.4661 $337.9225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention