EN
  • EN
  • DE

KA5M0965QYDTU

Part No KA5M0965QYDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP TO3P-5L
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback, Forward
Voltage - Start Up 9 V
Voltage - Supply (Vcc/Vdd) 15V ~ 30V
Duty Cycle 77%
Frequency - Switching 70kHz
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -25°C ~ 85°C (TA)
Package / Case TO-3P-5 Formed Leads
Supplier Device Package TO-3P-5L (Forming)
Mounting Type Through Hole
Base Product Number KA5M0965
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 876324-KA5M0965QYDTU
Ultra Librarian 3D Model Ultra Librarian KA5M0965QYDTU CAD Model

Description

ON Semiconductor KA5M0965QYDTU Power Switch IC

The KA5M0965QYDTU is a high-performance power switch IC from ON Semiconductor, designed for a wide array of applications that require efficient power supply solutions. This integrated circuit is part of the Fairchild Power Switch(FPS) product family and is particularly well-suited for Switch Mode Power Supplies (SMPS) used in consumer electronics, office automation, and industrial equipment.

This power switch IC integrates a Pulse Width Modulation (PWM) controller and a SenseFET, providing a highly efficient power conversion with minimal external components. The KA5M0965QYDTU is engineered to offer increased system reliability through its various protection features, which include overvoltage protection (OVP), overcurrent protection (OCP), and thermal shutdown (TSD).

The device operates in a fixed frequency mode which can help in reducing Electromagnetic Interference (EMI) and allows for predictable and manageable frequency behavior. Its high voltage startup circuit ensures reliable start-up and operation over wide input voltage ranges, making it versatile for various electrical environments.

Key features of the KA5M0965QYDTU include:

  • Integrated PWM Controller and SenseFET
  • Precision Fixed Operating Frequency (67 kHz)
  • Under-Voltage Lockout (UVLO) with Hysteresis
  • Low Start-up Current (Typ. 100 μA)
  • High Voltage Startup (650V)
  • Built-in Soft-Start Functionality
  • Frequency Modulation for Reduced EMI
  • Auto-Restart Mode for Over-Voltage and Over-Current Protection
  • Pulse by Pulse Current Limiting
  • Thermal Shutdown Protection (TSD)

The KA5M0965QYDTU's advanced features make it an excellent choice for designers looking to enhance power efficiency and reliability in their applications. Its robust design and comprehensive protection mechanisms ensure that it can withstand harsh conditions and provide consistent performance, making it a dependable component for power management solutions.

ON Semiconductor's commitment to quality and sustainability is reflected in the KA5M0965QYDTU, which is designed to meet the stringent requirements of modern electronic devices while minimizing environmental impact. Whether for televisions, monitors, printers, or power adapters, this power switch IC stands as a testament to ON Semiconductor's dedication to innovation and excellence in power management technology.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess