EN
  • EN
  • DE

NCP1077AAP100G

Part No NCP1077AAP100G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tube
Product Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 8.4 V
Voltage - Supply (Vcc/Vdd) 6.5V ~ 20V
Duty Cycle 68%
Frequency - Switching 100kHz
Power (Watts) 31 W
Fault Protection Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case 8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package 7-PDIP
Mounting Type Through Hole
Base Product Number NCP1077
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372605-NCP1077AAP100G
Ultra Librarian 3D Model Ultra Librarian NCP1077AAP100G CAD Model

Description

ON Semiconductor NCP1077AAP100G Product Overview

The ON Semiconductor NCP1077AAP100G is a robust and efficient power solution designed to simplify the development of compact power supplies. This high-performance component integrates a fixed-frequency current mode controller with a 700 V MOSFET, making it an ideal choice for a wide range of AC/DC applications. The NCP1077AAP100G is especially suitable for use in auxiliary power supplies and standby power for consumer electronics, home appliances, and industrial systems.

Key Features

  • High-Voltage Integration: The device integrates a 700 V MOSFET allowing it to handle high voltage levels with ease, providing a reliable solution for main power input stages.
  • Fixed-Frequency Operation: The NCP1077AAP100G operates at a fixed frequency, which simplifies the design of the EMI filter and ensures consistent performance.
  • Auto-Recovery Overcurrent Protection: The built-in Overcurrent Protection (OCP) ensures the device automatically recovers after an overcurrent event, enhancing the product's safety and longevity.
  • Frequency Jittering: Frequency jittering reduces EMI emissions and helps in meeting regulatory standards without the need for additional filtering components.
  • Adjustable Peak Current Limit: This feature allows designers to set the peak current limit according to the application's specific requirements, optimizing performance and protection.
  • Low Standby Power: Designed to consume minimal power in standby mode, the NCP1077AAP100G is an energy-efficient choice for modern electronic equipment.

Applications

The versatility of the NCP1077AAP100G makes it well-suited for a variety of applications, including:

  • AC/DC adapters for cell phones and personal electronics
  • Standby and auxiliary power supplies for TVs and monitors
  • Power supplies for smart home devices and IoT applications
  • Industrial power systems requiring high reliability and efficiency

Environmental & Compliance

The NCP1077AAP100G is compliant with major environmental standards, ensuring that it meets global regulatory requirements. Its lead-free and RoHS-compliant design makes it an environmentally responsible choice for manufacturers looking to reduce their ecological footprint.

Overall, the NCP1077AAP100G from ON Semiconductor is a powerful, feature-rich solution that streamlines the development of energy-efficient power supplies across a broad spectrum of electronics.

You May Also Be Interested in

Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 61kHz~69kHz DIP-8
Lowest to $0.3822
Power Integrations
IC OFFLINE SW MULT TOP 24INSOP
Lowest to $2.8151
Monolithic Power Systems Inc.
IC OFFLINE SW INDUCTORLS 8SOIC
Need more? Email Us
Microne
Converter Offline Flyback Topology 52kHz~66kHz SOP-6-150mil
Lowest to $0.0903
Dongke Semiconductor (Anhui) Co., Ltd
Converter Offline Flyback Topology 60kHz~70kHz DIP-8
Lowest to $0.2933
HGSEMI
Converter Offline 100Hz~500kHz DIP-16
Lowest to $0.2765
STMicroelectronics
ADVANCED QUASI-RESONANT OFFLINE
Need more? Email Us
Infineon Technologies
43kHz~100kHz 10V~25.5V 700V Flyback DSO-12 AC DC Converters, Offline Switchers RoHS
Lowest to $0.5239
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2644 $50.5760
100+ $1.0375 $103.7500
150+ $1.0051 $150.7650
210+ $0.9727 $204.2670
270+ $0.9402 $253.8540
360+ $0.8430 $303.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess