EN
  • EN
  • DE

NCP12510ASN65T1G

Part No NCP12510ASN65T1G
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Voltage - Breakdown -
Topology Flyback
Voltage - Start Up 18 V
Voltage - Supply (Vcc/Vdd) 8.9V ~ 35V
Duty Cycle 80%
Frequency - Switching 65kHz
Fault Protection Over Power, Over Temperature, Over Voltage, Short Circuit
Control Features -
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package 6-TSOP
Mounting Type Surface Mount
Base Product Number NCP12510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372599-NCP12510ASN65T1G
Ultra Librarian 3D Model Ultra Librarian NCP12510ASN65T1G CAD Model

Description

Overview of NCP12510ASN65T1G

The NCP12510ASN65T1G is a high-performance, fixed-frequency, current-mode controller designed by ON Semiconductor for use in compact and efficient power supply solutions. This versatile component is well-suited for a wide range of applications, including AC-DC adapters, offline battery chargers, and auxiliary power supplies. The NCP12510ASN65T1G is engineered to deliver excellent performance while maintaining energy efficiency, making it an ideal choice for environmentally conscious designs.

Key Features

  • Current-Mode Operation: The device employs current-mode control to provide fast transient response and excellent loop stability.
  • Fixed-Frequency Operation: With a fixed switching frequency, the NCP12510ASN65T1G ensures predictable performance and simplifies the design of the magnetic components in the power supply.
  • Frequency Foldback: To improve efficiency under light-load conditions, the controller features frequency foldback, which reduces switching losses by lowering the operating frequency.
  • Built-in Protections: The controller is equipped with multiple protection features, including overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), enhancing the safety and reliability of the end application.
  • Green Mode Operation: The NCP12510ASN65T1G supports green-mode operation, which minimizes standby power consumption and helps to meet energy-saving standards.

Applications

Due to its robust feature set and efficient performance, the NCP12510ASN65T1G from ON Semiconductor is suitable for a variety of power management applications, such as:

  • AC-DC Adapters for Consumer Electronics
  • Standby and Auxiliary Power Supplies
  • Offline Battery Chargers
  • LED Lighting Drivers
  • Telecommunication Equipment

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet the rigorous standards of the electronics industry. The NCP12510ASN65T1G complies with various environmental regulations, ensuring that it is a suitable choice for designs requiring adherence to specific standards. It is available in a space-saving package, making it a compact solution for modern electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7877 $51.2005
155+ $0.6463 $100.1765
240+ $0.6261 $150.2640
335+ $0.6059 $202.9765
430+ $0.5857 $251.8510
575+ $0.5251 $301.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,926 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess