EN
  • EN
  • DE

TEA1733CT

Part No TEA1733CT
Manufacturer NXP / Nexperia
Catalog PMIC - AC DC Converters, Offline Switchers
Description GreenChip SMPS control IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1266625-TEA1733CT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEA1733CT CAD Model

Description

The TEA1733CT, a versatile and energy-efficient switch mode power supply (SMPS) controller IC, is a standout component in NXP Semiconductors' impressive lineup of power management products. Designed to facilitate low standby power consumption, it is an ideal solution for a wide range of applications, including adapters, chargers, and television power supplies.

Key Features

  • GreenChip Technology: The TEA1733CT incorporates NXP's GreenChip technology, which ensures high efficiency and low power consumption, making it an eco-friendly choice for energy-conscious designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various input conditions and providing design flexibility.
  • Integrated Protection Features: The device includes a range of built-in protection features, such as overvoltage protection, overcurrent protection, and temperature protection, enhancing the safety and reliability of the end application.
  • Frequency Modulation: To minimize electromagnetic interference (EMI), the TEA1733CT features frequency modulation, which helps in meeting stringent EMI standards.

Applications

The TEA1733CT's low standby power and high efficiency make it suitable for a variety of power supply applications. It is commonly used in:

  • Notebook adapters
  • Consumer electronics power supplies
  • Standby and auxiliary power supplies

Design Advantages

Engineers favor the TEA1733CT for its design advantages, which include a minimal external component count, resulting in a cost-effective and compact power supply design. Its built-in features simplify the design process, reduce time-to-market, and enhance the overall performance of the power supply.

Environmental and Regulatory Compliance

Complying with international regulatory standards, the TEA1733CT meets various environmental directives, ensuring that products using this IC contribute to the global effort of reducing ecological footprints.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess