Products specifications

Category Circuit Protection>TVS - Diodes
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 15V
Voltage - Breakdown (Min) 16.7V
Voltage - Clamping (Max) @ Ipp 24.4V
Current - Peak Pulse (10/1000µs) 123A
Power - Peak Pulse 3000W (3kW)
Power Line Protection No
Applications Automotive
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Case / Package DO-214AB, SMC
Supplier Device Package SMC (DO-214AB)
Base Product Number SM30T18
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-12174-2,497-12174-1,-497-12174-1,-497-12174-2,497-12174-6
Standard Package 2,500
Win Source Part Number 1335013-SM30T18CAY
Ultra Librarian 3D Model Ultra Librarian SM30T18CAY CAD Model

Description

The SM30T18CAY is a high-performance Transil™ transient voltage suppression (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by load dump and other transient voltage events. This state-of-the-art TVS diode is specifically engineered to safeguard automotive applications, ensuring compliance with stringent industry standards for reliability and robustness.

Key Features

  • Stand-off Voltage: The device has a stand-off voltage of 18 V, which makes it suitable for a range of automotive and industrial voltage levels.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 3000 W (10/1000 µs), providing robust protection against high energy transients.
  • Low Clamping Voltage: The SM30T18CAY features a low clamping voltage, ensuring that sensitive components are shielded from transient overvoltages without significant additional power dissipation.
  • High Surge Capability: With its high surge capability, it can withstand challenging electrical environments and is particularly suited for load dump protection.
  • Bidirectional Device: This bidirectional TVS diode provides symmetrical protection in both directions, simplifying circuit design and reducing component count.
  • Package: Housed in an SMB (DO-214AA) package, the SM30T18CAY is compact and easy to integrate into a wide variety of circuit layouts.
  • ISO 7637-2 and ISO 16750-2 Compliant: The device meets the ISO 7637-2 and ISO 16750-2 standards for pulse 5a and 5b, ensuring its suitability for automotive power line protection.
  • AEC-Q101 Qualified: It is AEC-Q101 qualified, indicating that it has passed the rigorous testing required for automotive electronic components.

Applications

The SM30T18CAY is ideal for protecting voltage-sensitive components in automotive electronics, including ECUs (Engine Control Units), TCUs (Transmission Control Units), sensors, car radios, GPS systems, and LED lighting. Its robust design also makes it suitable for industrial applications where transient voltage protection is essential.

Conclusion

Overall, the SM30T18CAY from STMicroelectronics is a top-tier protective solution for managing transient overvoltages. Its combination of high power capacity, low clamping voltage, and compliance with automotive standards makes it a reliable choice for engineers looking to enhance the durability and safety of their electronic systems.

You May Also Be Interested in

Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0370
ECAD model for SMAJ45CA/TR13
Yageo
SMDJ, DO-214AB, 75V, 121V, REEL / 121V Clamp 24.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ75A/TR13
Rohm Semiconductor
TVS DIODE 5V 11.4V DSN0603-2
Lowest to $0.0885
ECAD model for VS5V0BB1EST15R
STMicroelectronics
TVS DIODE 5VWM 9.2VC SMC / 9.2V Clamp 327A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Lowest to $2.6033
ECAD model for SM30T6.8CAY
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0389
ECAD model for SMAJ100A/TR13
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to $0.1779
ECAD model for TPD1E04U04DPLR
Littelfuse Inc.
TVS DIODE 28.2VWM 45.7VC AXIAL / 45.7V Clamp 13.2A (8/20µs) Ipp Tvs Diode Through Hole Axial
Need more? Email Us
ECAD model for P6KE33ARLG
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to $0.0763
ECAD model for SMBJ200A-TP
Yageo
SMDJ, DO-214AB, 33V, 53.3V, REEL / 53.3V Clamp 56.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Lowest to $0.1619
ECAD model for SMDJ33CA/TR13

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6425 $57.4875
85+ $1.3477 $114.5545
130+ $1.3056 $169.7280
180+ $1.2635 $227.4300
230+ $1.2214 $280.9220
310+ $1.0950 $339.4500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,990 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention