Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - TRIACs
Mfr STMicroelectronics
Series ECOPACK2
Package Tube
Product Status Active
Triac Type Standard
Voltage - Off State 600 V
Current - On State (It (RMS)) (Max) 4 A
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Non Rep. Surge 50, 60Hz (Itsm) 15A, 16A
Current - Gate Trigger (Igt) (Max) 5 mA
Current - Hold (Ih) (Max) 5 mA
Configuration Single
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package I-PAK
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 1376663-Z0405MH
Ultra Librarian 3D Model Ultra Librarian Z0405MH CAD Model

Description

The Z0405MF is a high-performance, versatile triac manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to cater to a wide range of applications, particularly in the field of AC power control. With its ability to switch high current loads at high speeds, the Z0405MF is an ideal choice for controlling AC power in domestic appliances, office machines, and various types of automation systems.

Key Features

  • Current Rating: The Z0405MF can handle a current of up to 4A, making it suitable for moderate power applications.
  • Voltage Capabilities: This triac can support a maximum repetitive peak off-state voltage (VDRM/VRRM) of up to 600V, providing a wide safety margin for various electrical environments.
  • Gate Trigger Voltage: It has a specified gate trigger voltage (VGT) of 1.3V, ensuring low power consumption during the triggering phase.
  • Sensitivity: With a gate trigger current (IGT) of 5mA, the Z0405MF is highly sensitive, allowing for efficient operation with small gate-drive power.
  • Surge Current: It can withstand a non-repetitive surge peak on-state current (ITSM) for a 20ms half sine wave, which is a common requirement for handling short-term overload conditions.
  • Package: The triac comes in a TO-202-3 package, known for its compact size and durability.

Applications

The Z0405MF is designed for use in various applications that require efficient AC power control. Some common applications include:

  • Motor control circuits in power tools and kitchen appliances.
  • Lighting systems including dimmers and switching.
  • Heating systems such as electric heaters and thermostats.
  • Speed control for small AC motors used in fans and blowers.
  • On/off switching for household equipment and industrial automation.

STMicroelectronics' Z0405MF triac offers a reliable, efficient solution for designers seeking a component that can handle moderate power loads with ease. Its robust design and high-performance characteristics make it a go-to choice for a multitude of AC power control applications.

You May Also Be Interested in

WeEn Semiconductors
TRIAC SENS GATE 800V 0.8A SC73
Lowest to $0.2411
ECAD model for BTA2008W-800D,135
STMicroelectronics
IC TRIAC 25A 800V INSUL RD91
Lowest to $9.4648
ECAD model for BTA25-800B
Littelfuse Inc.
TRIAC ALTERNISTOR 800V 8A TO220
Lowest to $2.7400
ECAD model for Q8008LH4TP
Littelfuse Inc.
TRIAC SENS GATE 400V 8A TO220AB
Lowest to $5.6851
ECAD model for MAC228A6G
IXYS
TRIAC 1.2KV 88A ISO247
Lowest to $38.7169
ECAD model for CLA80MT1200NHR
WeEn Semiconductors
TRIAC 600V 12A D2PAK
Need more? Email Us
ECAD model for BTA212B-600F,118
WeEn Semiconductors
TRIAC SENS GATE 800V 1A TO92-3
Need more? Email Us
ECAD model for Z0103NA,412
ShenZhen SlkorMicro Semicon Co. Ltd
Two-way thyristor 800V 10mA 25mA TO-252
Lowest to $0.0710
ECAD model for BT136S-800E
ON Semiconductor
THYRISTOR TRIAC 12A 400V TO220AB
Lowest to $8.3896
ECAD model for MAC12D

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4042 $56.5880
340+ $0.3317 $112.7780
525+ $0.3213 $168.6825
725+ $0.3110 $225.4750
935+ $0.3006 $281.0610
1,250+ $0.2695 $336.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 58 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention