EN
  • EN
  • DE

MAX1778EUG+

Part No MAX1778EUG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description - Converter, TFT LCD Voltage Regulator IC 5 Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Packaging Tube
Applications Converter, TFT LCD
Voltage - Input 2.7 V ~ 5.5 V
Number of Outputs 5
Voltage - Output 2.7 V ~ 13 V
Operating Temperature Range 0°C ~ 85°C
Mounting Style SMD/SMT
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Device Package 24-TSSOP
Win Source Part Number 002897-MAX1778EUG+
Ultra Librarian 3D Model Ultra Librarian MAX1778EUG+ CAD Model

Description

Maxim Integrated MAX1778EUG+ Temperature Sensors

The MAX1778EUG+ is a precision temperature sensor from Maxim Integrated, designed to offer accurate temperature monitoring with a digital interface. This sensor is part of the MAX1778 series, known for their reliability and ease of use in a variety of applications. The MAX1778EUG+ is particularly suited for system temperature control, environmental monitoring, and thermal protection in complex electronics systems.

This advanced sensor features a two-wire serial interface that is compatible with I²C-bus, which allows for easy integration into existing digital systems. The MAX1778EUG+ provides a 12-bit temperature readout, which means it can detect temperature changes as small as 0.0625°C, offering high precision for temperature-sensitive applications.

One of the key advantages of the MAX1778EUG+ is its wide temperature measurement range of -55°C to +125°C, making it versatile for both industrial and consumer applications. Additionally, it has a low supply voltage range from 3V to 5.5V, which ensures compatibility with most logic levels and provides flexibility in system design.

The MAX1778EUG+ comes in a compact TSSOP-16 package, which is ideal for space-constrained applications. Its small footprint allows it to be easily incorporated into various electronic assemblies without taking up much space. Moreover, the sensor's low power consumption makes it suitable for battery-powered devices, contributing to longer battery life and lower overall power costs.

With its built-in overtemperature alarm, the MAX1778EUG+ can alert the system to potentially damaging high-temperature conditions, allowing for preemptive measures to be taken to protect sensitive components. This feature is critical for maintaining the longevity and reliability of electronic systems, particularly in environments where temperature fluctuations are common.

In summary, the MAX1778EUG+ from Maxim Integrated is a high-precision temperature sensor that offers excellent accuracy, a wide operating temperature range, and a user-friendly digital interface. Its compact size, low power consumption, and protective features make it an ideal choice for a broad array of temperature monitoring applications.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2688 $63.4400
115+ $1.0411 $119.7265
175+ $1.0085 $176.4875
240+ $0.9760 $234.2400
310+ $0.9436 $292.5160
410+ $0.8459 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess