EN
  • EN
  • DE

LM25085ASDE/NOPB

Part No LM25085ASDE/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 42V Constant On-Time PFET Buck Switching Controller | IC REG CTRLR BUCK 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 4.5V ~ 42V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 100%
Clock Sync No
Control Features Current Limit, Frequency Control
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (3x3)
Family Part Number LM25085
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197263-LM25085ASDE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM25085ASDE/NOPB CAD Model

Description

Product Overview: LM25085ASDE/NOPB

The LM25085ASDE/NOPB is a highly efficient, power management integrated circuit designed and manufactured by Texas Instruments (TI). This product is part of TI's LM25085 series, which are well-known for their robustness and reliability in various power conversion applications.

Key Features

  • Switching Frequency: The LM25085ASDE/NOPB operates at a fixed switching frequency of 570 kHz, which allows for a good balance between efficiency and component size.
  • Input Voltage Range: This device supports a wide input voltage range from 4.5V to 42V, making it versatile for use in various systems, including automotive and industrial applications.
  • Output Current: It is capable of delivering continuous output current, making it suitable for a broad range of load requirements.
  • High Efficiency: The LM25085ASDE/NOPB employs a current-mode control scheme, which contributes to its high efficiency and excellent line and load regulation.
  • Protection Features: It includes a number of built-in protection features such as thermal shutdown, overvoltage protection, and cycle-by-cycle current limit, ensuring safe operation under abnormal conditions.

Applications

The LM25085ASDE/NOPB is ideal for a variety of applications that require efficient power management. These include:

  • Telecommunications
  • Networking equipment
  • Automotive systems
  • Industrial power supplies
  • Point of load conversions

Package and Quality

This device comes in a compact LLP-10 package, which is designed to occupy minimal space on a printed circuit board while providing excellent thermal performance. Additionally, the LM25085ASDE/NOPB meets the rigorous standards set by Texas Instruments for quality and reliability. It is also lead-free and RoHS compliant, reflecting TI's commitment to environmental sustainability.

Conclusion

In summary, the LM25085ASDE/NOPB from Texas Instruments is a top choice for designers looking for a power-efficient, reliable, and versatile switching regulator. Its wide input voltage range, high-frequency operation, and comprehensive protection features make it a robust solution for a wide array of power management applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7005 $51.8070
33+ $3.0363 $100.1979
51+ $2.9414 $150.0114
71+ $2.8465 $202.1015
91+ $2.7517 $250.4047
122+ $2.4670 $300.9740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess