The REG113NA-3.3/3KG4 is a high-performance, low-dropout voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This voltage regulator is specifically designed to provide a stable and reliable power supply for a wide range of applications, making it an ideal choice for designers looking for a robust power management component.
Key Features
- Output Voltage: The REG113NA-3.3/3KG4 provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic and mixed-signal devices.
- High Efficiency: With a low dropout voltage, this regulator ensures efficient use of power, minimizing heat generation and extending battery life in portable applications.
- Output Current: Capable of delivering up to 400mA of continuous output current, it can easily meet the requirements of most low-power applications.
- Thermal Protection: The device includes thermal shutdown protection that helps prevent damage from overheating, ensuring long-term reliability.
- Low Noise: It offers low output noise, making it suitable for sensitive RF and analog circuitry that requires a clean power supply.
- Fast Transient Response: The regulator is designed to have a fast transient response, which is crucial for maintaining voltage stability during rapid load changes.
Applications
The REG113NA-3.3/3KG4 is versatile and can be used in various applications, including but not limited to:
- Battery-powered devices
- Portable and handheld equipment
- Microcontroller power supply
- Wireless communication devices
- Analog and digital sensor systems
Package and Quality
This product comes in a compact SOT-23 package, which is suitable for space-constrained applications. It is characterized for operation from -40°C to 125°C, ensuring performance across a wide range of temperatures. The REG113NA-3.3/3KG4 is RoHS compliant and adheres to the high-quality standards set by Texas Instruments, providing reliability and performance for critical applications.