EN
  • EN
  • DE

LTC3891IFE#TRPBF

Part No LTC3891IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features Regulator Output DC-DC Controller IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC3891
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC3891IFE#TRPBFDKR, LTC3891IFE#TRPBF-ND, 505-LTC3891IFE#TRPBFTR, 505-LTC3891IFE#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879787-LTC3891IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3891IFE#TRPBF CAD Model

Description

Analog Devices Inc. LTC3891IFE#TRPBF

The LTC3891IFE#TRPBF is a high-performance, synchronous step-down DC/DC controller from Analog Devices Inc., designed to regulate output voltages from a wide input range, making it an ideal choice for various applications, including automotive, industrial, and telecommunications systems. This robust component ensures efficient power management with its ability to drive N-channel MOSFETs and offers a compact solution for space-constrained environments.

Key Features

  • Wide Input Voltage Range: Capable of handling input voltages from 4.5V to 60V, the LTC3891IFE#TRPBF is versatile and can accommodate a broad spectrum of power supplies.
  • Adjustable Operating Frequency: With an operating frequency range of 50kHz to 900kHz, which can be synchronized up to 750kHz, it allows designers to optimize the performance based on specific application requirements.
  • High Efficiency: Its synchronous operation provides efficiency as high as 95%, reducing heat generation and improving system reliability.
  • Dual N-Channel MOSFET Synchronous Drive: The controller can directly drive external N-channel MOSFETs, which helps in achieving lower dropout voltage and better efficiency.
  • Robust Protection Features: Includes overvoltage, undervoltage, and overcurrent protection, ensuring the safety and longevity of the device under various conditions.
  • No-Load Operation: Maintains high efficiency even with very light loads, thanks to its Burst Mode operation.
  • Thermal Performance: The LTC3891IFE#TRPBF is offered in a thermally enhanced TSSOP-20 package, which aids in better heat dissipation.

Applications

  • Automotive Power Systems
  • Industrial Power Supplies
  • Telecommunications Infrastructure
  • Heavy Duty Battery-Powered Systems
  • High Power LED Lighting

The LTC3891IFE#TRPBF is a testament to Analog Devices Inc.'s commitment to providing high-quality power management solutions. Its combination of wide input range, robust protection features, and flexible design options make it a strong candidate for engineers looking to develop reliable and efficient power systems. Whether for automotive applications where voltage conditions are demanding, or for industrial systems requiring consistent performance, the LTC3891IFE#TRPBF stands out as a component that can meet and exceed the rigorous standards of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.5417 $54.1668
10+ $11.1111 $111.1110
14+ $10.7639 $150.6946
20+ $10.4167 $208.3340
25+ $10.0695 $251.7375
34+ $9.0278 $306.9452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess