EN
  • EN
  • DE

LTC3374IUHF#TRPBF

Part No LTC3374IUHF#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 8OUT 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Buck Switching Regulator IC Positive Adjustable 0.8V 8 Output 1A 38-WFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 38-WFQFN Exposed Pad
Case / Package 38-QFN (5x7)
Family Name LTC3374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879603-LTC3374IUHF#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC3374IUHF#TRPBF CAD Model

Description

Analog Devices Inc. LTC3374IUHF#TRPBF

The LTC3374IUHF#TRPBF is a high-performance, multi-channel power management IC designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This integrated circuit is specifically engineered to cater to the demanding power requirements of modern electronic devices, providing efficient power regulation, system reliability, and design flexibility.

Key Features and Benefits

  • Multiple Independent Outputs: It features eight independent, configurable, synchronous buck regulators, which allow for fine-tuning of power delivery to a variety of system loads.
  • Wide Input Voltage Range: The device operates from an input voltage range of 2.25V to 5.5V, making it suitable for a broad range of applications, including those powered by single-cell Li-Ion batteries or multi-cell battery configurations.
  • High Efficiency: Each buck regulator is capable of delivering up to 1A of continuous output current with high efficiency, which is crucial for extending battery life in portable devices.
  • Programmable Frequency: The switching frequency is programmable from 1MHz to 3MHz, allowing designers to optimize the size of external components and maximize efficiency.
  • Flexible Power Sequencing: The LTC3374IUHF#TRPBF offers programmable power-on reset and watchdog timer functions, along with sequencing capability, ensuring reliable system start-up and operation.
  • Robust Protection Features: To safeguard the system, it includes overvoltage, undervoltage, and overcurrent protection, as well as thermal shutdown.
  • Compact Package: Housed in a compact 38-lead QFN package, the LTC3374IUHF#TRPBF minimizes the footprint on the PCB and is suitable for space-constrained applications.

Applications

The versatility of the LTC3374IUHF#TRPBF makes it an ideal choice for a wide array of applications, such as:

  • Portable and battery-powered equipment
  • Industrial and automotive electronics
  • Medical devices
  • Telecommunications systems
  • Distributed power supply systems

With its combination of multiple output channels, high efficiency, programmability, and compact form factor, the LTC3374IUHF#TRPBF by Analog Devices Inc. is a comprehensive power management solution that addresses the needs of today's sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess