EN
  • EN
  • DE

LP3981ILD-2.5/NOPB

Part No LP3981ILD-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 300MA 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (3x4)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-WDFN Exposed Pad
Case / Package 6-WSON (3x4)
Family Name LP3981
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-42348-6, LP3981ILD25NOPB, 296-42348-2, LP3981ILD-2.5/NOPBTR, LP3981ILD-2.5/NOPBCT-ND, LP3981ILD-2.5/NOPBTR-ND, LP3981ILD-2.5CT-NDR, *LP3981ILD-2.5/NOPB, LP3981ILD-2.5/NOPBCT, -296-42348-1-ND, LP3981ILD-2.5TR-NDR, 296-42348-1, LP3981ILD-2.5/NOPBDKR, LP3981ILD-2.5/NOPBDKR-ND
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923617-LP3981ILD-2.5/NOPB
Ultra Librarian 3D Model Ultra Librarian LP3981ILD-2.5/NOPB CAD Model

Description

The LP3981ILD-2.5/NOPB is a low-dropout CMOS linear regulator designed and manufactured by Texas Instruments. It offers a stable and reliable power supply solution, particularly suitable for battery-powered devices, portable applications, and anywhere a high-quality voltage regulation is required.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is ideal for powering low-voltage digital circuits.
  • High Accuracy: The output voltage is accurate to within ±0.5% at room temperature and ±1% over the full operating temperature range, ensuring a consistent performance for sensitive electronic components.
  • Low Dropout: The LP3981ILD-2.5/NOPB boasts a low dropout voltage, which means it can continue to provide a stable output even when the input voltage is very close to the output voltage, enhancing its efficiency in battery-operated devices.
  • Low Quiescent Current: It features an extremely low quiescent current, which is beneficial for prolonging battery life in portable applications.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding it and your product from damage due to overheating.
  • Noise Reduction: A low output noise feature makes this regulator suitable for RF and other noise-sensitive applications.
  • Stable with Ceramic Capacitors: The LP3981ILD-2.5/NOPB is stable with ceramic output capacitors, which are smaller, more reliable, and have a longer lifespan than tantalum capacitors.

Applications

The versatile nature of the LP3981ILD-2.5/NOPB makes it an excellent choice for a wide range of applications, including:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Wireless LAN and Bluetooth Devices
  • Digital Cameras
  • GPS Receivers

Package and Quality

The regulator is available in a small, leadless LLP-6 package, which is designed for space-constrained applications. It is also provided in a "No Pb" (lead-free) package, signified by the "NOPB" suffix in the part number, aligning with environmental standards and regulations.

Conclusion

The LP3981ILD-2.5/NOPB from Texas Instruments represents a sophisticated solution for maintaining a stable voltage in a variety of electronic devices. Its high accuracy, low dropout, and thermal protection features make it a reliable and efficient choice for designers and engineers looking to enhance the performance and longevity of their products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4307 $51.6840
285+ $0.3534 $100.7190
440+ $0.3423 $150.6120
605+ $0.3313 $200.4365
785+ $0.3202 $251.3570
1,045+ $0.2871 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess