EN
  • EN
  • DE

LP38692SD-2.5/NOPB

Part No LP38692SD-2.5/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 2.5V
Voltage Dropout (Maximum) 1.3V @ 1A
Output Current 1A
Operating Supply Current 55μA ~ 100μA
PSRR 55dB (120Hz)
Protection Features Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WSON (3x3)
Win Source Part Number 1203399-LP38692SD-2.5/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LP38692
Introduction Date December 13, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LP38692SD-2.5/NOPB CAD Model

Description

Product Overview: LP38692SD-2.5/NOPB

The LP38692SD-2.5/NOPB is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments (TI), designed to provide a stable and reliable power supply for a wide range of applications. With its ability to deliver up to 1A of continuous output current and a fixed output voltage of 2.5V, this regulator is particularly well-suited for sensitive analog circuits, microprocessors, and RF systems that require a low-noise, stable power source.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V which is ideal for powering 2.5V logic and analog circuits.
  • High Current Capability: Capable of delivering up to 1A of continuous output current, the LP38692SD-2.5/NOPB can handle high power demands with ease.
  • Low Dropout Voltage: The low dropout voltage allows the regulator to maintain a constant output voltage even when the supply voltage is very close to the output voltage, which improves efficiency and extends battery life in portable applications.
  • Stable with Low ESR Output Capacitors: The device is stable with ceramic capacitors, which can be smaller, cheaper, and have lower equivalent series resistance (ESR) than other types of capacitors.
  • Overcurrent and Overtemperature Protection: Built-in protection mechanisms safeguard the device against conditions that could potentially damage the regulator or the powered device.

Applications

The LP38692SD-2.5/NOPB is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Microprocessor and microcontroller systems
  • Reference voltage sources
  • RF and wireless communication systems
  • Data acquisition systems

Quality and Reliability

As with all Texas Instruments products, the LP38692SD-2.5/NOPB is manufactured to the highest quality standards. It comes in a compact, surface-mount WSON-8 package and is characterized for operation from -40°C to 125°C, ensuring reliable performance in a wide range of environments.

Ordering Information

The "NOPB" suffix in the part number LP38692SD-2.5/NOPB indicates that this product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications. For ordering, availability, and detailed specifications, customers can visit the Texas Instruments website or contact their local TI distributor.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7206 $51.6914
45+ $2.2323 $100.4535
70+ $2.1625 $151.3750
96+ $2.0928 $200.9088
124+ $2.0230 $250.8520
166+ $1.8137 $301.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess