EN
  • EN
  • DE

LM2671LD-12/NOPB

Part No LM2671LD-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 0.5A 16WSON / Conv DC-DC 8V to 40V Synchronous Step Down Single-Out 12V 0.5A 16-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 500mA
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x5)
Win Source Part Number 778805-LM2671LD-12/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2671
Introduction Date September 01, 1998
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2671LD-12/NOPB CAD Model

Description

Product Overview

The LM2671LD-12/NOPB is a highly efficient, SIMPLE SWITCHER® step-down voltage regulator designed and manufactured by Texas Instruments. This product offers a compact and reliable solution for applications requiring a regulated 12V output from a higher voltage input. Its innovative design ensures minimal power loss and heat generation, making it an excellent choice for power-sensitive devices.

Key Features

  • Output Voltage: The LM2671LD-12/NOPB provides a fixed output voltage of 12V, which is ideal for a wide range of electronics that require a stable power supply.
  • High Efficiency: With an efficiency rating of up to 92%, this voltage regulator ensures that energy consumption is kept to a minimum, prolonging battery life in portable applications and reducing thermal stress in the system.
  • Adjustable Switching Frequency: The switching frequency can be adjusted up to 500 kHz, allowing flexibility in design and the use of smaller, more cost-effective components.
  • Current Limiting and Thermal Shutdown: Built-in current limiting and thermal shutdown features protect the device and the system from damage due to over-current and over-temperature conditions.
  • Low Dropout Operation: The LM2671LD-12/NOPB is capable of maintaining output regulation during low dropout conditions, making it suitable for applications with a narrow input-to-output voltage differential.

Applications

The LM2671LD-12/NOPB is versatile and can be used in various electronic applications such as:

  • Power supply for 12V logic circuits
  • Automotive accessories
  • Telecommunications equipment
  • Portable devices and battery-powered applications
  • Industrial control systems

Package and Quality

Encased in a 14-pin WSON package, the LM2671LD-12/NOPB is designed for surface mount technology, making it suitable for automated assembly processes. The device is lead-free and RoHS compliant, adhering to environmental standards. Texas Instruments' commitment to quality ensures that each unit is rigorously tested for performance and reliability.

With its combination of efficiency, protection features, and versatility, the LM2671LD-12/NOPB from Texas Instruments stands out as a superior choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess