EN
  • EN
  • DE

LM2677T-ADJ/NOPB

Part No LM2677T-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 5A TO220-7 / Conv DC-DC 8V to 40V Synchronous Step Down Single-Out 1.2V to 37V 5A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 40V
Output Voltage 1.21V
Output Voltage MAX 37V
Output Current 5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778820-LM2677T-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2677T-ADJ/NOPB
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2677T-ADJ/NOPB CAD Model

Description

Overview of Texas Instruments LM2677T-ADJ/NOPB

The LM2677T-ADJ/NOPB from Texas Instruments is a highly efficient, SIMPLE SWITCHER® step-down voltage regulator with an adjustable output. This regulator is designed to provide up to 5A of load current with an output voltage adjustable from 1.2V to 37V. It operates at a switching frequency of 260kHz, which allows for smaller components and a compact design, making it an ideal choice for a wide range of applications including industrial, automotive, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The device's output voltage can be set from 1.2V to 37V, providing flexibility for various applications.
  • High Efficiency: With its innovative design, the LM2677T-ADJ/NOPB offers high efficiency, which can reduce power loss and improve system reliability.
  • High Output Current: Capable of delivering up to 5A of continuous output current, this regulator can power a wide range of loads.
  • Thermal Shutdown and Current Limit Protection: These features enhance the safety and durability of the device by preventing damage from overheating and overcurrent conditions.
  • 260kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering in noise-sensitive applications and allows for the use of smaller passive components.
  • Low Dropout: The low dropout capability ensures efficient operation even with minimal voltage difference between input and output.

Applications

The versatility of the LM2677T-ADJ/NOPB makes it suitable for a variety of applications, including:

  • Power supplies for embedded systems
  • Automotive electronics
  • Telecommunication equipment
  • Portable devices
  • Industrial control systems

With its robust feature set and adjustable output, the LM2677T-ADJ/NOPB from Texas Instruments is a reliable and flexible solution for your voltage regulation needs. Its ability to maintain stability with ceramic capacitors adds to its performance advantages, making it a preferred choice for design engineers looking for a high-efficiency power management solution.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1163 $55.5815
11+ $9.1211 $100.3321
17+ $8.8361 $150.2137
24+ $8.5510 $205.2240
31+ $8.2660 $256.2460
41+ $7.4109 $303.8469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,658 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess