EN
  • EN
  • DE

XC9235A28CER

Part No XC9235A28CER
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 415563-XC9235A28CER
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC9235A28CER CAD Model

Description

The XC9235A28CER is a synchronous step-down DC/DC converter manufactured by Torex Semiconductor Ltd. This converter is designed for applications that demand high efficiency and stable voltage regulation within a compact footprint. It employs PWM control along with synchronous rectification to minimize power loss and ensure reliable performance.

Applications:

  • Portable Electronic Devices: Power management in smartphones, tablets, digital cameras, and portable media players.
  • Wearable Technology: Voltage regulation in smartwatches, fitness trackers, and other wearable devices.
  • Internet of Things (IoT) Devices: Supplying power to sensors, wireless modules, and microcontrollers in IoT applications.
  • Battery-Powered Equipment: Efficient voltage conversion in portable medical devices, power tools, and other battery-operated equipment.
  • Point-of-Load (POL) Regulation: Delivering stable and regulated power to sensitive electronic components like microprocessors and memory chips.

Features:

  • Synchronous Rectification: Improves efficiency by using MOSFETs instead of Schottky diodes for rectification, reducing power losses.
  • PWM Control: Provides stable and accurate output voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Compact Package: Available in small packages to minimize board space.
  • Input Voltage Range: Wide input voltage range supports various applications.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the device and the load.

Benefits:

  • High Efficiency: Maximizes battery life in portable devices due to synchronous rectification.
  • Small Solution Size: Enables compact and lightweight product designs.
  • Stable Output Voltage: Ensures reliable operation of connected components.
  • Extended Battery Life: Low quiescent current minimizes power drain during idle periods.
  • Robust Protection: Enhances system reliability by preventing damage from overcurrent or overheating conditions.

Additional Details:

The XC9235A28CER operates with an input voltage typically ranging from 2.5V to 5.5V. It offers a fixed output voltage of 2.8V. The switching frequency is typically around 3 MHz, facilitating the use of small external components like inductors and capacitors. The device integrates a soft-start function to limit inrush current during startup, preventing voltage overshoot. It is also compatible with low-ESR ceramic capacitors. The 'CER' suffix signifies a specific package type. Consult the Torex Semiconductor datasheet for more accurate specifications and features. The integrated overcurrent protection (OCP) limits the output current to protect the device and the load from damage due to overcurrent conditions. The thermal shutdown (TSD) function turns off the device if the junction temperature exceeds a defined limit.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess