EN
  • EN
  • DE

NCV59301DS50R4G

Part No NCV59301DS50R4G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 3A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 13.5V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.5V @ 3A
Output Current 3A
Operating Supply Current 120mA
Control Features Enable, Error Flag
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK-5
Win Source Part Number 1082629-NCV59301DS50R4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV59301DS50R4G CAD Model

Description

Introducing the NCV59301DS50R4G Voltage Regulator from ON Semiconductor

The NCV59301DS50R4G is a state-of-the-art linear voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision device offers a fixed output of 5.0V, making it ideal for a wide range of applications in automotive, industrial, and consumer electronics where reliable voltage regulation is crucial.

Key Features

  • Output Voltage: This regulator provides a stable 5.0V output, which is essential for maintaining consistent performance in sensitive electronic circuits.
  • High Accuracy: The NCV59301DS50R4G boasts an impressive output voltage accuracy, ensuring devices function correctly under various conditions.
  • Current Capacity: With the ability to deliver up to 1A of output current, this regulator can easily handle moderate power demands.
  • Thermal Protection: It includes built-in thermal shutdown and current limit features, protecting the device and the application from potential damage due to overheating or overcurrent conditions.
  • Low Dropout: The low dropout performance of this regulator makes it suitable for applications with minimal differences between input and output voltages, enhancing efficiency.
  • Automotive Qualification: As an AEC-Q100 qualified component, the NCV59301DS50R4G is designed to meet the rigorous standards required for automotive applications.

Applications

The NCV59301DS50R4G is versatile and can be used in a variety of settings. Its robust design is particularly well-suited for:

  • Automotive systems such as infotainment, navigation, and ADAS (Advanced Driver-Assistance Systems)
  • Industrial equipment requiring consistent power regulation
  • Consumer electronics including personal computing devices, gaming consoles, and smart home gadgets

Package and Reliability

Encased in a D2PAK-3 package, the NCV59301DS50R4G is designed for surface mount technology (SMT), allowing for efficient assembly and space-saving on printed circuit boards. Its robust package ensures durability and long-term reliability, a hallmark of ON Semiconductor's commitment to quality.

With its combination of precision, efficiency, and reliability, the NCV59301DS50R4G from ON Semiconductor is an excellent choice for your voltage regulation needs, ensuring that your electronic devices operate with the stability and performance required in today's demanding environments.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess