EN
  • EN
  • DE

LT1575CS8-1.5

Part No LT1575CS8-1.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205884-LT1575CS8-1.5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1575CS8-1.5 CAD Model

Description

Introducing the LT1575CS8-1.5 Low Dropout Regulator

The LT1575CS8-1.5 is a cutting-edge, low dropout linear regulator designed by Linear Technology to provide precise voltage control and high efficiency. This regulator is an ideal choice for applications that require a stable and reliable 1.5V output with substantial current capabilities.

Key Features

  • Output Voltage: The LT1575CS8-1.5 is specifically designed to deliver a fixed output voltage of 1.5V, making it suitable for powering sensitive digital circuits that require a stable low-voltage supply.
  • High Current Output: Capable of delivering up to 1.5A of continuous output current, this regulator can handle high-load situations with ease, ensuring that your device operates reliably under various conditions.
  • Low Dropout Voltage: With a low dropout voltage, the LT1575CS8-1.5 maintains regulation even when the input-to-output voltage differential is minimal, making it extremely efficient in battery-powered devices.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and safety in operation.
  • Adjustable Current Limit: The current limit can be set externally, providing additional protection for the regulator and the load from excessive current conditions.
  • Fast Transient Response: The LT1575CS8-1.5 is designed to respond quickly to changes in load, which helps maintain a stable output voltage during rapid load transitions.

Applications

The LT1575CS8-1.5 is versatile and can be used in a wide range of applications, including:

  • Computer Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Portable Instruments
  • Linear Power Supplies

Package Information

The regulator comes in an 8-lead SO package, denoted by the 'CS8' suffix in its part number. This compact package is suitable for space-constrained applications while providing adequate thermal performance.

Conclusion

With its precise voltage regulation, high current capability, and robust protection features, the LT1575CS8-1.5 from Linear Technology stands out as a reliable power management solution. Whether you're designing a sophisticated computer system or a simple portable device, this regulator ensures your application receives a consistent, efficient power supply.

You May Also Be Interested in

Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5192 $58.7496
32+ $3.7082 $118.6624
49+ $3.5922 $176.0178
67+ $3.4763 $232.9121
86+ $3.3605 $289.0030
116+ $3.0129 $349.4964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess