EN
  • EN
  • DE

MIC37153YME-TR

Part No MIC37153YME-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.24V to 5.5V 1.5A 8-Pin SOIC N EP T/R / IC REG LDO ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 6V
Output Voltage 1.24V
Output Voltage MAX 5.5V
Voltage Dropout (Maximum) 0.5V @ 1.5A
Output Current 1.5A
Operating Supply Current 30mA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 788590-MIC37153YME-TR
Popularity Medium
Supply and Demand Status Balance
Family Name MIC37153
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MIC37153YME-TR CAD Model

Description

Product Overview: MIC37153YME-TR from Microchip Technology

The MIC37153YME-TR is a high-performance, adjustable voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This regulator is an ideal choice for various applications, including but not limited to, active SCSI terminators, battery-powered devices, and high-efficiency linear power supplies.

Key Features

  • Output Voltage: The MIC37153YME-TR offers an adjustable output voltage range from 1.24V to 3.8V, providing versatility for different design requirements.
  • High Current Capability: With the ability to deliver up to 1.5A of continuous output current, this regulator can power a wide range of components and devices.
  • Low Dropout Voltage: The low dropout voltage of typically 370mV at full load enhances the efficiency of the system by minimizing the difference between the input and output voltages.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device and the system from damage due to overheating and overcurrent conditions.
  • Stability: The MIC37153YME-TR is stable with ceramic output capacitors, ensuring reliable performance and simplifying the design process.

Package and Availability

The MIC37153YME-TR comes in a compact 8-lead MSOP (Mini Small Outline Package) that is lead (Pb) free, with a matte tin lead finish. This package is ideal for space-constrained applications. The part is available in tape and reel format, making it suitable for automated assembly processes.

Applications

The versatile nature of the MIC37153YME-TR allows for its use in a variety of applications, including:

  • High-efficiency linear regulators
  • Post regulators for switching supplies
  • Battery chargers
  • Active SCSI terminators
  • Portable computers
  • Portable consumer equipment

With its robust feature set and flexibility, the MIC37153YME-TR from Microchip Technology is an excellent choice for designers looking for a reliable and efficient voltage regulation solution.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3684 $61.5780
105+ $1.1229 $117.9045
160+ $1.0878 $174.0480
220+ $1.0527 $231.5940
285+ $1.0177 $290.0445
380+ $0.9124 $346.7120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess